RS Components, Ltd. Adaptable Boxes 1812600

Description
Schneider Electric KNB63SM48
Request a Quote
Description
Schneider Electric KNB63SM48
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Adaptable Boxes - 1812600 - RS Components, Ltd.
Corby, Northants, United Kingdom
Adaptable Boxes
1812600
Adaptable Boxes 1812600
Schneider Electric KNB63SM48

Schneider Electric KNB63SM48

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 1812600
Product Name Adaptable Boxes
Length 13.62 inch (346 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details
Junction Boxes - 117646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
Adaptable Boxes - 1219695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 3.94 inch (100 mm)
Depth 8.66 inch (220 mm)
View Details
General Purpose Enclosures - 1228918 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.86 inch (98 mm)
Width 3.86 inch (98 mm)
View Details