RS Components, Ltd. Magnetic Drill Bits 1797800

Description
CORE DRILL HSS DIA 20 X 50mm WELDON
Request a Quote
Description
CORE DRILL HSS DIA 20 X 50mm WELDON
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic Drill Bits - 1797800 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnetic Drill Bits
1797800
Magnetic Drill Bits 1797800
CORE DRILL HSS DIA 20 X 50mm WELDON

CORE DRILL HSS DIA 20 X 50mm WELDON

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 1797800
Product Name Magnetic Drill Bits
Diameter 0.787 inch (20.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.197 inch (5.0 mm)
OAL 3.39 inch (86 mm)
View Details
Drill Bits - 213865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.071 inch (1.8 mm)
OAL 1.81 inch (46 mm)
View Details
Drill Bits - 215192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Masonry
Diameter 0.394 inch (10.0 mm)
OAL 5.91 inch (150 mm)
View Details
Hole Saws & Core Drill Bits - 1749061 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.488 inch (114.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details