cubio storage bench (mpx) full cupboard
| RS Components, Ltd. | |
|---|---|
| Product Category | Workbenches and Workstations (Industrial) |
| Product Number | 175600 |
| Product Name | Workbenches |
| Type | Storage Bench |
| Length | 29.5 inch (750 mm) |
| Width | 59.1 inch (1500.00 mm) |
| Height | 33.1 inch (840 mm) |