RS Components, Ltd. Back Boxes 1752878

Description
Contactum CLA3091 Back Box
Request a Quote
Description
Contactum CLA3091 Back Box
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Back Boxes - 1752878 - RS Components, Ltd.
Corby, Northants, United Kingdom
Back Boxes
1752878
Back Boxes 1752878
Contactum CLA3091 Back Box

Contactum CLA3091 Back Box

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 1752878
Product Name Back Boxes
Width 1.38 inch (35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
Depth 6.3 inch (160 mm)
View Details
General Purpose Enclosures - 1228922 - RS Components, Ltd.
Specs
Shape Rectangular
Length 5.91 inch (150 mm)
Width 5.91 inch (150 mm)
View Details
Junction Boxes - 117531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
Junction Boxes - 117475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 5.24 inch (133 mm)
View Details