Acrylic Case for BeagleBone Green
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 1743285 |
| Product Name | Development Board Enclosures |
| Type | Electronic and Instrument Enclosures |
| Shape | Rectangular |
| Length | 5.71 inch (145 mm) |
| Width | 3.94 inch (100 mm) |