RS Components, Ltd. Pneumatic Solenoid Valves 1367090

Description
VUVG 5/2 Solenoid Valve, 10mm, H2 Pin
Request a Quote
Description
VUVG 5/2 Solenoid Valve, 10mm, H2 Pin
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Pneumatic Solenoid Valves
1367090
Pneumatic Solenoid Valves 1367090
VUVG 5/2 Solenoid Valve, 10mm, H2 Pin

VUVG 5/2 Solenoid Valve, 10mm, H2 Pin

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 1367090
Product Name Pneumatic Solenoid Valves
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Valve Type Solenoid
Primary Material Brass / Bronze; Brass
Media Gas; Gas, Liquid
View Details
Specs
Valve Type Angle; Angle Seat
Media Air
Valve Size 1.25 inch (31.75 mm)
View Details
RS Components, Ltd.
Specs
Valve Type Ball; Full Bore, 2 Way
Primary Material Brass / Bronze; Brass
Media Water
View Details
Specs
Valve Type Solenoid
Primary Material Aluminum; Aluminium Alloy
Media Air
View Details