RS Components, Ltd.
Ball Valves
1385647
Description
VS 566 1/2' MM PI P.RGE
Request a Quote
Email Supplier
Description
VS 566 1/2' MM PI P.RGE
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
1385647 |
|
Product Name
|
Ball Valves |
|
Valve Type
|
Ball; Full Bore, 2 Way
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Angle; Angle Seat
Media
Air
Valve Size
0.75 inch (19.05 mm)
View Details
Valve Type
Solenoid; 2/2
Media
Water; Gas; Air, Gas, Liquid, Oil, Water; Air
Valve Size
0.75 inch (19.05 mm)
View Details
Valve Type
Solenoid
Primary Material
Aluminum; Die Cast Aluminium
Media
Air
View Details
Valve Type
Ball; 2 Way
Primary Material
Brass / Bronze; Brass
Media
Water; Air
View Details