RS Components, Ltd. 1360221

Description
Tuneable white RF Remote Controller Kit (136-0221). Comprised of both the CCT-RF-RCX handheld RF remote control and the CCT-RF-3x5A RF LED Controller, the CCT-RF-KIT from PowerLED offers a unique tuneable white system that can be used in both domestic and commercial settings suitable for accent, display, mood and under lighting among almost any other indoor setting. The IP20 rated kit comes with both RF controller and remote with a user friendly interface, a selection of pre-set user modes, dimming and smooth tone control. Tuneable White RF Remote Control (136-0222). This RF wireless LED remote controller from Power LED is suitable for almost all indoor LED lighting applications. The CCT-RF-RCX Controller features a very sensitive and highly stable touch colour wheel, for fast and precise colour control. The IP20 rated hand held controller requires 3xAAA Batteries (Not Included) and a smooth tone control curve allows for easy and exact colour selection with its large touch control. Tuneable White RF 3 x 5A Controller (136-0223). The CCT-RF-3x5A LED Controller from PowerLED has a 3x5A max current load, is IP20 rated and requires 12 to 24Vdc power. Its compact size can power multiple LED strips and allows a variety of control with pre-set programmes, smooth tone control and dimming ability. Output Current = 3 x 5A Maximum Supply Voltage = 12 - 24V dc
Request a Quote
Description
Tuneable white RF Remote Controller Kit (136-0221). Comprised of both the CCT-RF-RCX handheld RF remote control and the CCT-RF-3x5A RF LED Controller, the CCT-RF-KIT from PowerLED offers a unique tuneable white system that can be used in both domestic and commercial settings suitable for accent, display, mood and under lighting among almost any other indoor setting. The IP20 rated kit comes with both RF controller and remote with a user friendly interface, a selection of pre-set user modes, dimming and smooth tone control. Tuneable White RF Remote Control (136-0222). This RF wireless LED remote controller from Power LED is suitable for almost all indoor LED lighting applications. The CCT-RF-RCX Controller features a very sensitive and highly stable touch colour wheel, for fast and precise colour control. The IP20 rated hand held controller requires 3xAAA Batteries (Not Included) and a smooth tone control curve allows for easy and exact colour selection with its large touch control. Tuneable White RF 3 x 5A Controller (136-0223). The CCT-RF-3x5A LED Controller from PowerLED has a 3x5A max current load, is IP20 rated and requires 12 to 24Vdc power. Its compact size can power multiple LED strips and allows a variety of control with pre-set programmes, smooth tone control and dimming ability. Output Current = 3 x 5A Maximum Supply Voltage = 12 - 24V dc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1360221 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tuneable white RF Remote Controller Kit (136-0221). Comprised of both the CCT-RF-RCX handheld RF remote control and the CCT-RF-3x5A RF LED Controller, the CCT-RF-KIT from PowerLED offers a unique tuneable white system that can be used in both domestic and commercial settings suitable for accent, display, mood and under lighting among almost any other indoor setting. The IP20 rated kit comes with both RF controller and remote with a user friendly interface, a selection of pre-set user modes, dimming and smooth tone control. Tuneable White RF Remote Control (136-0222). This RF wireless LED remote controller from Power LED is suitable for almost all indoor LED lighting applications. The CCT-RF-RCX Controller features a very sensitive and highly stable touch colour wheel, for fast and precise colour control. The IP20 rated hand held controller requires 3xAAA Batteries (Not Included) and a smooth tone control curve allows for easy and exact colour selection with its large touch control. Tuneable White RF 3 x 5A Controller (136-0223). The CCT-RF-3x5A LED Controller from PowerLED has a 3x5A max current load, is IP20 rated and requires 12 to 24Vdc power. Its compact size can power multiple LED strips and allows a variety of control with pre-set programmes, smooth tone control and dimming ability. Output Current = 3 x 5A Maximum Supply Voltage = 12 - 24V dc

Tuneable white RF Remote Controller Kit (136-0221). Comprised of both the CCT-RF-RCX handheld RF remote control and the CCT-RF-3x5A RF LED Controller, the CCT-RF-KIT from PowerLED offers a unique tuneable white system that can be used in both domestic and commercial settings suitable for accent, display, mood and under lighting among almost any other indoor setting. The IP20 rated kit comes with both RF controller and remote with a user friendly interface, a selection of pre-set user modes, dimming and smooth tone control. Tuneable White RF Remote Control (136-0222). This RF wireless LED remote controller from Power LED is suitable for almost all indoor LED lighting applications. The CCT-RF-RCX Controller features a very sensitive and highly stable touch colour wheel, for fast and precise colour control. The IP20 rated hand held controller requires 3xAAA Batteries (Not Included) and a smooth tone control curve allows for easy and exact colour selection with its large touch control. Tuneable White RF 3 x 5A Controller (136-0223). The CCT-RF-3x5A LED Controller from PowerLED has a 3x5A max current load, is IP20 rated and requires 12 to 24Vdc power. Its compact size can power multiple LED strips and allows a variety of control with pre-set programmes, smooth tone control and dimming ability.
Output Current = 3 x 5A
Maximum Supply Voltage = 12 - 24V dc

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Lighting Controls
Product Number 1360221
Voltage 12 - 24V dc
Unlock Full Specs
to access all available technical data

Similar Products

 - 6203851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Time Clock Config
Voltage 208-230/240V; 220 - 240 V ac
Number of lamps 1
View Details
 - 7962097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Occupancy (Motion) Sensor; Handset
Voltage 3 V dc
View Details
 - 8281143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type LED Controller
Voltage 24 VDC; 12 - 36 V dc
Mounting Wall/Ceiling
View Details
 - 1223226 - RS Components, Ltd.
RS Components, Ltd.
View Details