RS Components, Ltd. 8281143

Description
This wireless LED remote controller from Power LED is suitable for indoor lighting. The RGBRF-RC1 Controller manages the RGB colour adjustment. With 3/4/5 x 5A output channels, the RGBRF-RC1 LED Controller can control up to 6 zones and set 6 scenes at each zone. Suitable for a wide range of domestic, commercial and retail internal lighting applications, the RGBRF-RC1 LED controller is ideal for: accent lighting, mood lighting, cove lighting, under cabinet lighting, decorative lighting and display cabinet lighting. Suitable for indoor LED lighting. User-friendly interface, easy and simple operation. Control up to 6 zones & set 6 scenes at each zone. Pre-set 10 changing modes, with pause function. Capable of RGB colour adjustment. Press button RGBW controller. Can achieve Red/Green/Blue/White colour directly. Synchronization function of pattern changes ensure consistent change. Control synchronously after installing software on iphone, ipad, android. Enable to dim brightness of each R, G, B, W channel, in order to mix millions of colours. Three-channel / four-channel Controller Type = LED Controller Voltage Rating = 12 - 36 V dc Mount Type = Wall Range = Adjustable Power Consumption = 3/4 x (60 - 180)W Length = 170 mm Width = 57 mm Height = 21mm
Request a Quote
Description
This wireless LED remote controller from Power LED is suitable for indoor lighting. The RGBRF-RC1 Controller manages the RGB colour adjustment. With 3/4/5 x 5A output channels, the RGBRF-RC1 LED Controller can control up to 6 zones and set 6 scenes at each zone. Suitable for a wide range of domestic, commercial and retail internal lighting applications, the RGBRF-RC1 LED controller is ideal for: accent lighting, mood lighting, cove lighting, under cabinet lighting, decorative lighting and display cabinet lighting. Suitable for indoor LED lighting. User-friendly interface, easy and simple operation. Control up to 6 zones & set 6 scenes at each zone. Pre-set 10 changing modes, with pause function. Capable of RGB colour adjustment. Press button RGBW controller. Can achieve Red/Green/Blue/White colour directly. Synchronization function of pattern changes ensure consistent change. Control synchronously after installing software on iphone, ipad, android. Enable to dim brightness of each R, G, B, W channel, in order to mix millions of colours. Three-channel / four-channel Controller Type = LED Controller Voltage Rating = 12 - 36 V dc Mount Type = Wall Range = Adjustable Power Consumption = 3/4 x (60 - 180)W Length = 170 mm Width = 57 mm Height = 21mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8281143 - RS Components, Ltd.
Corby, Northants, United Kingdom
This wireless LED remote controller from Power LED is suitable for indoor lighting. The RGBRF-RC1 Controller manages the RGB colour adjustment. With 3/4/5 x 5A output channels, the RGBRF-RC1 LED Controller can control up to 6 zones and set 6 scenes at each zone. Suitable for a wide range of domestic, commercial and retail internal lighting applications, the RGBRF-RC1 LED controller is ideal for: accent lighting, mood lighting, cove lighting, under cabinet lighting, decorative lighting and display cabinet lighting. Suitable for indoor LED lighting. User-friendly interface, easy and simple operation. Control up to 6 zones & set 6 scenes at each zone. Pre-set 10 changing modes, with pause function. Capable of RGB colour adjustment. Press button RGBW controller. Can achieve Red/Green/Blue/White colour directly. Synchronization function of pattern changes ensure consistent change. Control synchronously after installing software on iphone, ipad, android. Enable to dim brightness of each R, G, B, W channel, in order to mix millions of colours. Three-channel / four-channel Controller Type = LED Controller Voltage Rating = 12 - 36 V dc Mount Type = Wall Range = Adjustable Power Consumption = 3/4 x (60 - 180)W Length = 170 mm Width = 57 mm Height = 21mm

This wireless LED remote controller from Power LED is suitable for indoor lighting. The RGBRF-RC1 Controller manages the RGB colour adjustment. With 3/4/5 x 5A output channels, the RGBRF-RC1 LED Controller can control up to 6 zones and set 6 scenes at each zone. Suitable for a wide range of domestic, commercial and retail internal lighting applications, the RGBRF-RC1 LED controller is ideal for: accent lighting, mood lighting, cove lighting, under cabinet lighting, decorative lighting and display cabinet lighting.
Suitable for indoor LED lighting. User-friendly interface, easy and simple operation. Control up to 6 zones & set 6 scenes at each zone. Pre-set 10 changing modes, with pause function. Capable of RGB colour adjustment. Press button RGBW controller. Can achieve Red/Green/Blue/White colour directly. Synchronization function of pattern changes ensure consistent change. Control synchronously after installing software on iphone, ipad, android. Enable to dim brightness of each R, G, B, W channel, in order to mix millions of colours. Three-channel / four-channel
Controller Type = LED Controller
Voltage Rating = 12 - 36 V dc
Mount Type = Wall
Range = Adjustable
Power Consumption = 3/4 x (60 - 180)W
Length = 170 mm
Width = 57 mm
Height = 21mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Lighting Controls
Product Number 8281143
Controller Type LED Controller
Unlock Full Specs
to access all available technical data

Similar Products

 - 1385678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Time Clock Config
Voltage 208-230/240V; 230 - 240 V ac
Number of lamps 1
View Details
 - 4240381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Occupancy (Motion) Sensor; Detector
Voltage 208-230/240V; 220 - 240 V ac
Mounting Wall/Ceiling
View Details
 - 7587576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz; 277V ac, 120V ac
Number of lamps 2
View Details
 - 8263552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Occupancy (Motion) Sensor
Voltage 208-230/240V; 230 V ac
Mounting Wall/Ceiling
View Details