Whatever your needs, we have various eye-catching colours and compounds so you get the right filament for your print. And rest assured, our filaments have been endlessly tested to ensure that they are up to the job
Ultimaker PLA (polylactic acid) filament provides a no-hassle 3D printing experience thanks to its reliability and good surface quality. Ultimaker PLA is made from starch, this biodegradable and odourless filament is ideal for 3D models and prototyping at home. It is safe, easy to print with and it serves a wide range of applications for both novice and advanced users
⢠Good tensile strength. ⢠Good surface quality. ⢠Easy to work with at high print speeds. ⢠User-friendly for both home and office environments. ⢠Allows the creation of high-resolution parts. ⢠Ideal for models and prototypes that require aesthetic detail. ⢠Great for lost casting methods to create metal parts. ⢠A wide range of colour options available. ⢠Prints in dual extrusion with PVA on Ultimaker 3
Printing Technology = FDM
Printing Material = PLA
Colour = Yellow
For Use With = Ultimaker 3D Printers
Weight = 750g
Diameter = 2.85mm
RS Components, Ltd. | |
---|---|
Product Category | Specialty Fibers, Fabrics, and Textiles |
Product Number | 1348193 |
Type | Fiber / Filament; 3D Printing Materials |