ABS is an extra strong impact-resistant filament ideal for 3D printing of solid printed products. Due to the process stability and physical features of Acrylonitrile Butadiene Styrene it is a widely used thermoplastic polymer in industry. The material is also very light and durable. This makes ABS particularly suitable for tools, toys and all kinds of utensils. Printed at a slightly over-average temperature for ABS, this filament gives extra strong 3D print results
Very high impact-resistance. Extra strong. Stable printing. Light and durable. Limited warping. Recommended temperature for heated bed is ±90-110ï¾C
Printing Technology = FDM
Printing Material = ABS
Machine Specific = No
Colour = Orange
Weight = 300g
Diameter = 1.75mm
RS Components, Ltd. | |
---|---|
Product Category | Specialty Fibers, Fabrics, and Textiles |
Product Number | 8320475 |
Type | Fiber / Filament; 3D Printing Materials |