The Armorvin HNT hosing from Merlett is a soft PVC hose with reduced pitch galvanised steel spirals embedded into the PVC.
Inner Diameter = 50mm
Outer Diameter = 61mm
Material = PVC
Colour = Clear
Reinforced = Yes
Suitable Applications = Liquid Food
Length = 10m
Minimum Operating Temperature = -5°C
Maximum Operating Temperature = +65°C
Maximum Working Pressure = 3.5 bar
RS Components, Ltd. | |
---|---|
Product Category | Tubing |
Product Number | 1258942 |
Type | Plastic |
Material | Poly Vinyl Chloride |
Features | Reinforced |
Color / Clarity | Clear |
Application | Food & Beverage; Liquid Food |