A plasticized double layer PVC hose with polyester yarn reinforcement and galvanised steel spiral. Ideally suited to the suction and delivery of food liquids.
Suitable applications include
⢠Smooth surface,⢠Highly flexible PVC cover and inner hose,⢠Good abrasion resitance,⢠Steel spiral,⢠Polyester yarn reinforcement
Inner Diameter = 50mm
Outer Diameter = 64mm
Material = PVC
Colour = Black
Reinforced = Yes
Suitable Applications = Liquid Food
Length = 10m
Minimum Operating Temperature = -25°C
Maximum Operating Temperature = +60°C
Maximum Working Pressure = 12 bar
RS Components, Ltd. | |
---|---|
Product Category | Tubing |
Product Number | 1357792 |
Type | Plastic |
Material | Poly Vinyl Chloride |
Features | Reinforced |
Color / Clarity | Solid |
Application | Food & Beverage; Liquid Food |