KEMETS ALS30/31 aluminium electrolytic capacitors have various case sizes and voltage ratings. These screw terminal capacitors feature high ripple currents and long life performance. The capacitors are suitable for industrial and commercial applications which demand high reliability and long life expectancy.
Capacitance = 4700µF
Technology = Electrolytic
Voltage = 450V dc
Mounting Type = Chassis Mount
Dimensions = 77 (Dia.) x 146mm
Depth = 146mm
Height = 146mm
Diameter = 77mm
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +85°C
Delivery on production packaging - Box. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | Capacitors |
Product Number | 1251084P |
Capacitance Type | Fixed |