The MS series of AC motor starter aluminium electrolytic capacitors from KEMET are designed for intermittent use. These electrolytic capacitors are able to withstand the AC voltage applied to a motor during starting. Housed in a moulded polycarbonate case, these MS series capacitors feature either double anode or O-style windings.
Intermittent AC motor starting. Suitable for small and medium size electric motors. 6.3 mm double amp tags (quick connect types). Electrical connections via single (1/4 inch) terminals suitable for soldering or push on receptacles, refer to Connectors - Crimp terminals section
Capacitance = 150µF
Technology = Electrolytic
Voltage = 220V ac
Mounting Type = Chassis Mount
Dimensions = 38 x 116mm
Length = 116mm
Height = 116mm
Diameter = 38mm
Minimum Operating Temperature = -20°C
Maximum Operating Temperature = +60°C
RS Components, Ltd. | |
---|---|
Product Category | Capacitors |
Product Number | 117158 |
Capacitance Type | Fixed |
Operating Temperature | -20 to 60 C (-4 to 140 F) |
Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic |