Delta Comfort range of safety harnesses is tough featuring coated corrosion resistant hardware including water and abrasion resistant webbing. The individual shape of the Comfort harness ensures that they are easy to put on and remove due to the unique triangular design. The harnesses maintain their shape providing comfort and the shoulder straps do not rub into your neck. Manufactured from soft breathable material the ergonomically designed hip pads support your hips and back with heavy loads. The Revolver torso adjusters, Tech-Lite aluminium quick connect buckles and the i-Safe system all add to the security and efficiency of this safety harness.
Harness Attachment Point = Front, Rear
Style = Harness
Adjustable Shoulder Straps = Yes
Front Attachment = Yes
Adjustable Leg Straps = Yes
Stretchable Harness = No
Hi-Vis = No
Reflective = No
Adjustable Chest Straps = Yes
Harness Colour = Yellow
RS Components, Ltd. | |
---|---|
Product Category | Fall Arrest Systems |
Product Number | 1236154 |
Type | Body Harnesses |