KEMET C44P/C20A series film capacitors are constructed from polypropylene metallised film housed in a cylindrical aluminium can. The can is oil filled and features high torque screw terminals and a plastic insulator. These film capacitors also include an overpressure safety device.
Suitable applications for C44P/C20A film capacitors include power factor correction, AC harmonic filtering and commutation.
High peak current capability,Long life span,Self-healing,Ov
Capacitance = 300µF
Voltage = 330 V ac, 700 V dc
Mounting Type = Screw Mount
Tolerance = ±5%
Series = C44P
Application = AC Filtering
Lead Pitch = 28mm
Height = 247mm
Dimensions = 65 (Dia.) x 247mm
Dielectric = Polypropylene
RS Components, Ltd. | |
---|---|
Product Category | Capacitors |
Product Number | 1235084 |
Technology | Film Capacitors |
Applications | AC Filtering |
Capacitance Type | Fixed |
Electrostatic Capacitors | Polypropylene |
Capacitance Range | 300 microF |