KEMET R46 Series are metallised polypropylene Film Capacitors that have self-healing properties.
Rated voltage: 310 V ac 50/60 Hz. Capacitance range: 0.01 â 10 μF. Lead spacing: 10.0 mm to 37.5 mm. Capacitance tolerance: ±20%, ±10%. Climatic category: 40/110/56, IEC 60068â1. Tape and reel in accordance with IEC 60286â2. Operating temperature range of -40ËC to +110ËC. 100% screening factory test at 2200 VDC/1,500 V ac. Self-healing properties
For worldwide use in electromagnetic interference (EMI) suppression in across-the-line applications requiring X2 safety classification.,Inte
Capacitance = 330nF
Voltage = 310 V ac, 630 V dc
Mounting Type = Through Hole
Tolerance = ±10%
Series = R46
Application = EMI Suppression
Lead Pitch = 22.5mm
Suppression Class = X2
Length = 26.5mm
Depth = 6mm
RS Components, Ltd. | |
---|---|
Product Category | Capacitors |
Product Number | 1262246 |
Configuration / Form Factor | Chip Capacitor |
Technology | Film Capacitors |
Applications | EMI Suppression |
Capacitance Type | Fixed |
Electrostatic Capacitors | Polypropylene |