The ASB110 series from XP Power offers an excellent range of 110 W power supplies. These highly reliable, PCB mount power supplies feature a low profile, full brick package and have a high efficiency of up to 91%. The range requires no external components, has a universal input and features over current, over voltage and over temperature protection.
110 W, PCB mount power supplies. No external components required. Low profile, full brick package. High efficiency of up to 91%. Over current, over voltage and over temperature protection. Universal input. -40 to +85 °C Operating temperature. -40 to +85 °C Base plate temperature. Base plate cooled. <0.3 W no load input power
Output Voltage = 28V dc
Output Current = 3.93A
Power Rating = 110W
Input Voltage = 85 - 264V ac
Mounting Type = PCB Mount
Number of Outputs = 1
Package Type = Encapsulated
Length = 116.8mm
Width = 61mm
Depth = 17mm
RS Components, Ltd. | |
---|---|
Product Category | Power Supplies |
Product Number | 1227885 |
Type | DC Power Supply |