TMF Series Traco AC/DC power supply are designed with quality, reliability and safety of medical equipment in mind. Fully encapsulated modules are for PCB mount. TMF series are extremely compact with excellent EMC considerations. TMF power supply have a wide temperature range making them ideal for stationary and transportable medical equipment.
Output Voltage = 5V dc
Output Current = 5A
Power Rating = 25W
Input Voltage = 120 - 370 V dc, 90 - 264 V ac
Mounting Type = PCB Mount
Number of Outputs = 1
Package Type = Encapsulated
Length = 64.1mm
Width = 45.6mm
Depth = 23.5mm
RS Components, Ltd. | |
---|---|
Product Category | Power Supplies |
Product Number | 1244548 |
Type | DC Power Supply |
Form Factor | Board Mount |
AC Output Current | 5 amps |