The JWL40 series from XP Power offers a highly reliable range of regulated single and dual output, 40 W DC-DC converters. The series has been designed in a six-sided, 2 Inch x 1 Inch metal package with an industry standard footprint and features a 4:1 ultra-wide input voltage range.
40 W. 1500 V dc Isolation. Operating temperature -40 °C to +100 °C. 2 Inch x 1 Inch metal cased package. High-power density. 4:1 ultra-wide input voltage range. Meets ITE safety approvals. Regulated single and dual output. 3-year warranty. Remote on/off
Output Voltage = ±15V dc
Input Voltage Range = 18 - 75 V dc
Input Voltage Nominal = 48 V dc
Isolation Voltage = 1500 (Minimum) V dc @ 60 s, 1800 (Minimum) V dc @ 1 s
Power Rating = 40W
Output Current = ±1.33A
Mounting Type = Through Hole
Number of Outputs = 2
Efficiency = 88%
Minimum Temperature = -40°C
RS Components, Ltd. | |
---|---|
Product Category | DC-DC Converter Chips |
Product Number | 1224515 |
Output Voltage | -15 to 15 volts |