The RCQ50 series from XP Power offers a highly reliable range of isolated, 50 W DC-DC converters. This regulated single output series features 3000 V ac in isolation, and is also designed to comply with EN50155 and IEC60571 and meets EN50121-3-2 EMC standards.
50 W. 3000 V ac isolation. Regulated single output. 72 V dc and 110 V dc for rail applications. Operating temperature -40 °C to +100 °C. Remote ON/OFF and remote sense
Output Voltage = 12V dc
Input Voltage Range = 66 - 160 V dc
Input Voltage Nominal = 110 V dc
Isolation Voltage = 3 (Minimum)kV ac
Power Rating = 50W
Output Current = 4.17A
Mounting Type = Through Hole
Number of Outputs = 1
Medical Approved = No
Railway Approved = Yes
RS Components, Ltd. | |
---|---|
Product Category | DC-DC Converter Chips |
Product Number | 1224531 |
Output Voltage | 12 volts |