RS Components, Ltd. Anti-Fatigue Mats 1224454

Description
Deckplate Connect 0.5m x 0.5m - Corner
Request a Quote
Description
Deckplate Connect 0.5m x 0.5m - Corner
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Anti-Fatigue Mats - 1224454 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti-Fatigue Mats
1224454
Anti-Fatigue Mats 1224454
Deckplate Connect 0.5m x 0.5m - Corner

Deckplate Connect 0.5m x 0.5m - Corner

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Floor Mats
Product Number 1224454
Product Name Anti-Fatigue Mats
Mat Type Anti-Fatigue; Traction / Slip Resistant
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Fatigue Mats - 1974311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue; Traction / Slip Resistant
Material PU
Width 23.62 inch (600 mm)
View Details
Anti-Slip Floor Mats - 1931133 - RS Components, Ltd.
Specs
Material Natural Rubber
Color(s) Black
Length 197 inch (5000 mm)
View Details
Anti Static Mats - 7873123 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue; Specialty; Floor
Color(s) Grey
Width 23.62 inch (600 mm)
View Details
Anti-Fatigue Mats - 1934544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue; Traction / Slip Resistant
Material PVC Foam
Width 23.62 inch (600 mm)
View Details