The 74HCT are a high-speed series of CMOS devices from DiodesZetex. Suitable for general purpose, the logic ICs are pin compatible with low power Schottky (LSTTL). They also benefit from low power consumption. The variety of types available include standard logic gates, hex inverters, buffers, Schmitt trigger inverters and counters & shift registers.
Supply Voltage Range: 4.5V to 5.5V. Sinks or Sources 4mA at VCC: 4.5V. CMOS Low Power Consumption. Schmitt Trigger Action at All Inputs. ESD Protection Exceeds JESD 22 - 200V Machine Model (A115-A)- 2000V Human Body Model (A114-A) - Exceeds 1000V Charged Device Model (C101C)
Logic Function = Inverter
Input Type = Schmitt Trigger
Output Type = 3 State
Number of Elements per Chip = 6
Schmitt Trigger Input = Yes
Maximum Propagation Delay Time @ Maximum CL = 265 ns @ 50 pF
Maximum High Level Output Current = -4mA
Maximum Low Level Output Current = 7.8mA
Mounting Type = Surface Mount
Package Type = SOIC
RS Components, Ltd. | |
---|---|
Product Category | DC-AC Inverter Chips |
Product Number | 1222835 |
Package Type | SOIC; Other; SOIC |