Supply Voltage Range: 4.5V to 5.5V. Inputs Are TTL Voltage Level Compatible. ESD Protection Exceeds JESD 22 - 200V Machine Model (A115-A) - 2000V Human Body Model (A114-A) - Exceeds 1000V
Logic Function = Inverter
Output Type = Totem Pole
Number of Elements per Chip = 1
Schmitt Trigger Input = No
Maximum Propagation Delay Time @ Maximum CL = 10.05 ns @ 50 pF
Maximum High Level Output Current = -8mA
Maximum Low Level Output Current = 8mA
Mounting Type = Surface Mount
Package Type = SOT-353
Pin Count = 5
Delivery on production packaging - Reel. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | DC-AC Inverter Chips |
Product Number | 8228688P |
Package Type | Other; SOT-353 |