Professional range of WEG 3 phase busbars from the BBS54 series. The busbars are for circuit breakers with side fitted auxiliary contacts.
2, 3, 4 or 5 Circuit Breakers
Rated Operational Voltage = 690V ac
Number Of Modules = 5
Electrical Phase = 3
Series = BBS54
For Use With = Motor Protective Circuit Breakers MPW18(i) and MPW40(t and i)
Current Rating = 63 A
Pitch = 54mm
RS Components, Ltd. | |
---|---|
Product Category | Busbars and Busways |
Product Number | 1221081 |
Voltage Configuration | Other |