A contemporary styled presence detector switch. Fits a single gang standard switch box or a shallow back box with extender (supplied). Detects movement using a PIR sensor and turn the load on. When an area is no longer occupied the load will switch off after an adjustable time out period. An internal light sensor provides additional energy saving in lighting applications. When an area is occupied lighting is only switched on when the level of natural light is below a preset level. Suitable for switching up to 16A resistive loads or 6A with fluorescent lighting
Rated Operational Voltage = 220 - 240V ac
Current Rating = 10 (Incandescent) A, 16 (Resistive) A, 3 (Compact Fluorescent) A, 6 (Fluorescent) A
RS Components, Ltd. | |
---|---|
Product Category | Busbars and Busways |
Product Number | 7191879 |
Amp Rating | 3 to 16 amps |