The D-Link DGS-1100 MP Series Gigabit Smart Managed Surveillance PoE+ Switches are the first PoE switch with ONVIF support designed for Video IP Surveillance applications. It recognises ONVIF devices and integrates seamlessly with your surveillance network. With the surveillance optimised web interface, you can access real-time information on your surveillance network such as surveillance topology and device status. Auto Surveillance VLAN (ASV) function ensures the quality of real-time video for monitoring and control without compromising the transmission of conventional network data
Optimised for Video Surveillance. Surveillance optimised web interface. High PoE budget and PoE+ ports. Per-port 6 kV surge protection. ONVIF support. Auto Surveillance VLAN. Green Technology. Link Status detection. IEEE 802.3az compliant. Time-based PoE. Management Features. Client-based utility or web-based GUI. Built-in SNMP MIB
Model = DGS-1100-26MP
Number of Ports = 26
Desktop/Rackmount = Rack Mount
Switch Type = Smart
Network Speed = 10/100/1000Mbit/s
RJ45 Ports = 26
Dimensions = 440 x 290 x 44mm
SFP Ports = 2
Height = 44mm
PoE - Power Over Ethernet = Yes
RS Components, Ltd. | |
---|---|
Product Category | Network Equipment |
Product Number | 1218089 |
Network Equipment | Hub; Switch |