- Trained on our vast library of engineering resources.

RS Components, Ltd. 1223423

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1223423 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Dell Networking X-Series family of smart managed Ethernet switches designed for small and medium businesses who crave enterprise-class network control fused with consumer-like ease. X-Series switches have various port counts, PoE options and deployment choices. Setup and management are greatly simplified with an intuitive GUI and hardware design Compact, fanless 1 GbE 8, 18, and 26-port switches with optional Power over Ethernet (PoE/PoE+) support. PoE powered 8-port switch for flexible office placement (non-PoE model). Half rack width 26- and 18-port switches with two dedicated 1 GbE SFP uplink ports. Rack width 52-port switches with four dedicated 10 GbE SFP+ uplink ports. 10 GbE 12-port model for high-speed server connect or network aggregation. Layer 2+ IPV4 and IPV6 functionality including static routing Model = X1008P Number of Ports = 8 Desktop/Rackmount = Desktop Switch Type = Managed, Smart Network Speed = 10/100/1000Mbit/s RJ45 Ports = 8 Dimensions = 151.13 x 151.13 x 42.5mm PoE - Power Over Ethernet = Yes Height = 42.5mm Width = 151.13mm

The Dell Networking X-Series family of smart managed Ethernet switches designed for small and medium businesses who crave enterprise-class network control fused with consumer-like ease. X-Series switches have various port counts, PoE options and deployment choices. Setup and management are greatly simplified with an intuitive GUI and hardware design
Compact, fanless 1 GbE 8, 18, and 26-port switches with optional Power over Ethernet (PoE/PoE+) support. PoE powered 8-port switch for flexible office placement (non-PoE model). Half rack width 26- and 18-port switches with two dedicated 1 GbE SFP uplink ports. Rack width 52-port switches with four dedicated 10 GbE SFP+ uplink ports. 10 GbE 12-port model for high-speed server connect or network aggregation. Layer 2+ IPV4 and IPV6 functionality including static routing
Model = X1008P
Number of Ports = 8
Desktop/Rackmount = Desktop
Switch Type = Managed, Smart
Network Speed = 10/100/1000Mbit/s
RJ45 Ports = 8
Dimensions = 151.13 x 151.13 x 42.5mm
PoE - Power Over Ethernet = Yes
Height = 42.5mm
Width = 151.13mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Network Equipment
Product Number 1223423
Network Equipment Hub; Switch
Unlock Full Specs
to access all available technical data

Similar Products

 - 1218090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Hub; Switch
Form Factor Rack Mount
Number of Ports 8 #
View Details
 - 1223422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Hub; Switch
Number of Ports 8 #
Data Rate 0.0100 to 1 Gbps
View Details
 - 1363033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Hub; Switch
Form Factor Rack Mount
Number of Ports 8 #
View Details
 - 7603996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Other; Wireless Adapters
Network Media Wireless
Frequency Band 2400 MHz
View Details