Kudom KSQA series 3 phase AC output solid state relay. KSQA relays have various control voltage options with load currents at 25A, 40A, 60A or 80A available. Wide load voltage range of 48 V ac to 660 V ac. Featuring an auxiliary contact option and internal over protection function.
Zero switching or random-on. Over temperature protection. Auxiliary contact option. Internal MOV/RC protection circuit. RoHS compliant
Maximum Load Current = 25 A
Mounting Type = Panel Mount
Minimum Load Voltage = 48 V ac
Maximum Load Voltage = 530 V ac
Minimum Control Voltage = 175 V ac
Maximum Control Voltage = 265 V ac
Switching Type = Zero Cross
Terminal Type = Screw
Maximum Turn On Time = 500 ms
Dimensions = 105 x 78 x 38mm
RS Components, Ltd. | |
---|---|
Product Category | Solid State Relays |
Product Number | 1025547 |
Mounting | Panel |
Turn-On Switching | Zero Switching; Zero Cross |
Input Voltage (Control Signal) Type | AC |