These relays feature a high level of immunity to outside interference, a very low off-state leakage current and a surge suppressor.
Minimum Load Current = 1 mA
Maximum Load Current = 5 A
Mounting Type = PCB Mount
Minimum Load Voltage = 12 V ac
Maximum Load Voltage = 280 V ac
Minimum Control Voltage = 3 V dc
Maximum Control Voltage = 10 V dc
Switching Type = Zero Cross
Terminal Type = PCB Pin
Package Style = SIP4
RS Components, Ltd. | |
---|---|
Product Category | Solid State Relays |
Product Number | 9174737 |
Mounting | PCBoard |
Turn-On Switching | Zero Switching; Zero Cross |
Input Voltage (Control Signal) Type | DC |