Electro Standards Laboratories RS232/RS530 A/B Switch Model M7276

Description
Switch to backup automatically via Data Activity or DCD trigger monitor. Switches back when signals restore. The switch ports are transparent to all data. All pins of the DB25 interface are switched. All switched signals are passed via copper contact relays that maintain their position and continuity even in event of power loss or failure. When power is restored, the unit loads previous position and mode of operation and checks DIP switch settings and remote port to determine the correct startup configuration. Automatic switching based on either RD activity or DCD presence. Automatic switching compatible with RS-232 or RS-530 protocols. Remote control of the switch position from a contact closure REMOTE port. Reading of the current switch position from a contact closure remote port. Front panel LED's display position, mode and power status.
Datasheet
Description
Switch to backup automatically via Data Activity or DCD trigger monitor. Switches back when signals restore. The switch ports are transparent to all data. All pins of the DB25 interface are switched. All switched signals are passed via copper contact relays that maintain their position and continuity even in event of power loss or failure. When power is restored, the unit loads previous position and mode of operation and checks DIP switch settings and remote port to determine the correct startup configuration. Automatic switching based on either RD activity or DCD presence. Automatic switching compatible with RS-232 or RS-530 protocols. Remote control of the switch position from a contact closure REMOTE port. Reading of the current switch position from a contact closure remote port. Front panel LED's display position, mode and power status.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RS232/RS530 A/B Switch - Model M7276 - Electro Standards Laboratories
Cranston, RI, USA
RS232/RS530 A/B Switch
Model M7276
RS232/RS530 A/B Switch Model M7276
Switch to backup automatically via Data Activity or DCD trigger monitor. Switches back when signals restore. The switch ports are transparent to all data. All pins of the DB25 interface are switched. All switched signals are passed via copper contact relays that maintain their position and continuity even in event of power loss or failure. When power is restored, the unit loads previous position and mode of operation and checks DIP switch settings and remote port to determine the correct startup configuration. Automatic switching based on either RD activity or DCD presence. Automatic switching compatible with RS-232 or RS-530 protocols. Remote control of the switch position from a contact closure REMOTE port. Reading of the current switch position from a contact closure remote port. Front panel LED's display position, mode and power status.
  • Switch to backup automatically via Data Activity or
    DCD trigger monitor. Switches back when signals restore.
  • The switch ports are transparent to all data.
  • All pins of the DB25 interface are switched.
  • All switched signals are passed via copper contact
    relays that maintain their position and continuity even
    in event of power loss or failure.
  • When power is restored, the unit loads previous position and mode of operation and checks DIP switch settings and remote port to determine the correct startup configuration.
  • Automatic switching based on either RD activity or DCD presence.
  • Automatic switching compatible with RS-232 or RS-530 protocols.
  • Remote control of the switch position from a contact closure REMOTE port.
  • Reading of the current switch position from a contact closure remote port.
  • Front panel LED's display position, mode and power status.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Serial Communications Products
Product Number Model M7276
Product Name RS232/RS530 A/B Switch
Device Type A/B Switch
Unlock Full Specs
to access all available technical data

Similar Products

2-port RS-232/422/485 Serial Device Server - EKI-1522CI-DE - Advantech
Specs
Device Type Serial Device Server
Serial Protocol RS232; RS422; RS485
Form Factor DIN Rail
View Details
2 suppliers
Fully Isolated RS-232/485 Converter - LDM485-S - Dataforth Corporation
Specs
Device Type Converter
Data Rate 0.0 to 57.6 kbps
Agency Approvals CE Conformity
View Details
Electrical interface - CPV10-GE-DI02-8 - Festo Corporation
Specs
Network / Bus Fieldbus
Data Rate 9.6 to 96000 kbps
View Details