Electro Standards Laboratories A/B Switch with Remote Control Model M4520

Description
Model 4520 AB network switch supports switching all 15 signals of the DB15 connector interface. Local switching via front panel pushbutton. (2) Status LEDs, A/B, on the front panel indicate the switch position and power status. Remote control via contact closure control across pins 1 & 2 of the DB9 REMOTE port connector. Power supplied to unit over pins 7 & 8 of the DB9 connector. Copper contacts permit signals to pass through the switch. Unit is transparent to data and speed. Switch maintains position and signal pathway even if power to the unit is lost. Ground stud on rear panel to provide single chassis connection for shielding . Four threaded steel inserts, 6/32 thread size, on bottom side of unit to allow fixed mounting of the unit to a surface.
Datasheet
Description
Model 4520 AB network switch supports switching all 15 signals of the DB15 connector interface. Local switching via front panel pushbutton. (2) Status LEDs, A/B, on the front panel indicate the switch position and power status. Remote control via contact closure control across pins 1 & 2 of the DB9 REMOTE port connector. Power supplied to unit over pins 7 & 8 of the DB9 connector. Copper contacts permit signals to pass through the switch. Unit is transparent to data and speed. Switch maintains position and signal pathway even if power to the unit is lost. Ground stud on rear panel to provide single chassis connection for shielding . Four threaded steel inserts, 6/32 thread size, on bottom side of unit to allow fixed mounting of the unit to a surface.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
A/B Switch with Remote Control - Model M4520 - Electro Standards Laboratories
Cranston, RI, USA
A/B Switch with Remote Control
Model M4520
A/B Switch with Remote Control Model M4520
Model 4520 AB network switch supports switching all 15 signals of the DB15 connector interface. Local switching via front panel pushbutton. (2) Status LEDs, A/B, on the front panel indicate the switch position and power status. Remote control via contact closure control across pins 1 & 2 of the DB9 REMOTE port connector. Power supplied to unit over pins 7 & 8 of the DB9 connector. Copper contacts permit signals to pass through the switch. Unit is transparent to data and speed. Switch maintains position and signal pathway even if power to the unit is lost. Ground stud on rear panel to provide single chassis connection for shielding . Four threaded steel inserts, 6/32 thread size, on bottom side of unit to allow fixed mounting of the unit to a surface.
  • Model 4520 AB network switch supports switching all 15 signals
    of the DB15 connector interface.
  • Local switching via front panel pushbutton.
  • (2) Status LEDs, A/B, on the front panel indicate the switch
    position and power status.
  • Remote control via contact closure control across pins 1 & 2 of the
    DB9 REMOTE port connector.
  • Power supplied to unit over pins 7 & 8 of the DB9 connector.
  • Copper contacts permit signals to pass through the switch.
    Unit is transparent to data and speed.
  • Switch maintains position and signal pathway even if power to the unit is lost.
  • Ground stud on rear panel to provide single chassis connection for shielding .
  • Four threaded steel inserts, 6/32 thread size, on bottom side of unit to allow fixed mounting of the unit to a surface.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Serial Communications Products
Product Number Model M4520
Product Name A/B Switch with Remote Control
Device Type A/B Switch
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Modem Splitter - 9703 - S.I. Tech, Inc.
Specs
Device Type Hub; Modem Splitter
Serial Protocol RS232
Form Factor Rack Mounted
View Details
USB Hubs - 1798063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Hub
Network / Bus USB
Number of Ports 4
View Details
USB-to-RS485 Gateway Board for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Serial Protocol RS485
Network / Bus USB
Connector RJ-11
View Details
iDoor Module: 4-Ports Non-Isolated RS-232 mPCIe, DB37 - PCM-24D4R2-BE - Advantech
Specs
Serial Protocol RS232
Connector 1 x DB37 female connector
View Details