Electro Standards Laboratories Remotely Controllable RS-232 8Way Switch Model M4480

Description
The PathWay® Model 4480 Remotely controllable RS-232 network switch allows local or at-a-glance access to eight devices. Selectable trigger character allows the operator to choose a unique trigger character to establish communications. Interactive menu allows the user to assign device labels, change switch position, or simply query the unit for switch status. Lockout of front panel switching control for secure environment applications. Remote control from device directly connected to common port or a distant device via modem connection. Switch among connected devices via ASCII code protocol. Front panel switching of sharer via front panel controls. Key signal activity LEDs monitor signal activity. Port status LEDs show connected port. Custom operation available, call ESL. No special software required. For 4-port switch, see Model 4440, Cat. No. 302050. Available as a rackmount unit, call ESL. Electro Standards manufactures a wide range of RS-232 network switches.
Datasheet
Description
The PathWay® Model 4480 Remotely controllable RS-232 network switch allows local or at-a-glance access to eight devices. Selectable trigger character allows the operator to choose a unique trigger character to establish communications. Interactive menu allows the user to assign device labels, change switch position, or simply query the unit for switch status. Lockout of front panel switching control for secure environment applications. Remote control from device directly connected to common port or a distant device via modem connection. Switch among connected devices via ASCII code protocol. Front panel switching of sharer via front panel controls. Key signal activity LEDs monitor signal activity. Port status LEDs show connected port. Custom operation available, call ESL. No special software required. For 4-port switch, see Model 4440, Cat. No. 302050. Available as a rackmount unit, call ESL. Electro Standards manufactures a wide range of RS-232 network switches.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Remotely Controllable RS-232 8Way Switch - Model M4480 - Electro Standards Laboratories
Cranston, RI, USA
Remotely Controllable RS-232 8Way Switch
Model M4480
Remotely Controllable RS-232 8Way Switch Model M4480
The PathWay® Model 4480 Remotely controllable RS-232 network switch allows local or at-a-glance access to eight devices. Selectable trigger character allows the operator to choose a unique trigger character to establish communications. Interactive menu allows the user to assign device labels, change switch position, or simply query the unit for switch status. Lockout of front panel switching control for secure environment applications. Remote control from device directly connected to common port or a distant device via modem connection. Switch among connected devices via ASCII code protocol. Front panel switching of sharer via front panel controls. Key signal activity LEDs monitor signal activity. Port status LEDs show connected port. Custom operation available, call ESL. No special software required. For 4-port switch, see Model 4440, Cat. No. 302050. Available as a rackmount unit, call ESL. Electro Standards manufactures a wide range of RS-232 network switches.
  • The PathWay® Model 4480 Remotely controllable RS-232 network switch allows local or at-a-glance access to eight devices.
  • Selectable trigger character allows the operator to choose a unique trigger character to establish communications.
  • Interactive menu allows the user to assign device labels, change switch position, or simply query the unit for switch status.
  • Lockout of front panel switching control for secure environment applications.
  • Remote control from device directly connected to common port or a distant device via modem connection.
  • Switch among connected devices via ASCII code protocol.
  • Front panel switching of sharer via front panel controls.
  • Key signal activity LEDs monitor signal activity.
  • Port status LEDs show connected port.
  • Custom operation available, call ESL.
  • No special software required.
  • For 4-port switch, see Model 4440, Cat. No. 302050.
  • Available as a rackmount unit, call ESL.
  • Electro Standards manufactures a wide range of RS-232 network switches.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Serial Communications Products
Product Number Model M4480
Product Name Remotely Controllable RS-232 8Way Switch
Device Type Network Switch
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Dual Port Signal-Powered RS-232 Line Driver - DCP35-S - Dataforth Corporation
Specs
Device Type RS232 Line Driver
Serial Protocol RS232
Form Factor DIN Rail
View Details
Electrical interface - CPV10-GE-DI01-8 - Festo Corporation
Specs
Network / Bus Fieldbus
Data Rate 9.6 to 96000 kbps
View Details