Electro Standards Laboratories Tri-Channel Switch Model 9503

Description
Independently switch each of the three channels manually via three knobs located on the front panel, one knob per channel. Channel 1: DB25 6-Position Switch with (7) DB25 female connectors for ports A, B, C, D, E, F and Common, all 25 leads switched. Channel 2: A/B DB25 Switch with (3) DB25 female connectors for ports A, B, and Common, all 25 leads switched. Channel 3: A/B BNC Switch with (3) BNC female connectors for ports A, B, and Common, center conductor and shield switched. All ports located on rear panel. Rackmount style chassis, 19" Wide x 3.5" High x 8" Deep. Manual operation. No power required. High reliability, precious metal, sealed switches. Custom length DB25 cables and BNC cables are available for your switch installation.
Datasheet
Description
Independently switch each of the three channels manually via three knobs located on the front panel, one knob per channel. Channel 1: DB25 6-Position Switch with (7) DB25 female connectors for ports A, B, C, D, E, F and Common, all 25 leads switched. Channel 2: A/B DB25 Switch with (3) DB25 female connectors for ports A, B, and Common, all 25 leads switched. Channel 3: A/B BNC Switch with (3) BNC female connectors for ports A, B, and Common, center conductor and shield switched. All ports located on rear panel. Rackmount style chassis, 19" Wide x 3.5" High x 8" Deep. Manual operation. No power required. High reliability, precious metal, sealed switches. Custom length DB25 cables and BNC cables are available for your switch installation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri-Channel Switch - Model 9503 - Electro Standards Laboratories
Cranston, RI, USA
Tri-Channel Switch
Model 9503
Tri-Channel Switch Model 9503
Independently switch each of the three channels manually via three knobs located on the front panel, one knob per channel. Channel 1: DB25 6-Position Switch with (7) DB25 female connectors for ports A, B, C, D, E, F and Common, all 25 leads switched. Channel 2: A/B DB25 Switch with (3) DB25 female connectors for ports A, B, and Common, all 25 leads switched. Channel 3: A/B BNC Switch with (3) BNC female connectors for ports A, B, and Common, center conductor and shield switched. All ports located on rear panel. Rackmount style chassis, 19" Wide x 3.5" High x 8" Deep. Manual operation. No power required. High reliability, precious metal, sealed switches. Custom length DB25 cables and BNC cables are available for your switch installation.
  • Independently switch each of the three channels manually via
    three knobs located on the front panel, one knob per channel.
    • Channel 1: DB25 6-Position Switch with (7) DB25 female
      connectors for ports A, B, C, D, E, F and Common, all 25
      leads switched.
    • Channel 2: A/B DB25 Switch with (3) DB25 female connectors
      for ports A, B, and Common, all 25 leads switched.
    • Channel 3: A/B BNC Switch with (3) BNC female connectors for
      ports A, B, and Common, center conductor and shield switched.
  • All ports located on rear panel.
  • Rackmount style chassis, 19" Wide x 3.5" High x 8" Deep.
  • Manual operation. No power required.
  • High reliability, precious metal, sealed switches.
  • Custom length DB25 cables and BNC cables are available
    for your switch installation.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Serial Communications Products
Product Number Model 9503
Product Name Tri-Channel Switch
Device Type Network Switch
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS485 Gateway Board for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Serial Protocol RS485
Network / Bus USB
Connector RJ-11
View Details
VIPA SLIO Module, Communication Processor - 040-1BA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Serial Protocol RS232
Data Rate 0.1500 to 115 kbps
Connector Terminal Module
View Details