Electro Standards Laboratories 16-Channel SC Duplex Multimode Fiber to RJ45 RS485/422 Media Converter Model 9502

Description
The Model 9502 is a high speed ruggedized 16-Channel SC Duplex Multimode Fiber to RJ45 RS485/422 media converter. Typical operating speeds are up to 5 Mbps for RS485/422 to fiber conversion. When operating in RS485/422 mode, each converter can be configured for 2-wire half duplex or 4-wire full duplex operation. Each converter can be configured as a DCE or DTE interface. Default: Each converter is configured as a DCE interface with 4-wire full duplex operation. Applications: The converters provide an industrial solution for applications requiring a single point-to-point over short and long distances. Applications include: Casino Networks linking Video Lottery Terminals, PC to PC long distance communications, factory automation, barcode readers, time clocks, scales, data entry terminals, ATM's and serial communications in harsh environments. FEATURES The power input has reverse polarity protection; is is also protected from transients, over current and over voltage. All copper RS485/422 ports are 8-pin RJ45 connectors. ESD and high-power transient protection on copper interfaces. All fiber optic ports are SC Multimode connectors. The ports accept Multimode fiber size is 62.5/125 µm or 50/125 µm, and wavelength 820 nm/850 nm multimode. All fiber ports are standard fiber optic transceivers that receive and drive the fiber optic signal, where the RX is on the left and the TX is on the right. Other features include user selectable fiber polarity, TX (Green) and RX (Yellow) LED Indicators. Each RJ45 Interface Connector has 1(Green) LED for a fiber TX indicator and 1 (Yellow) LED for a fiber RX indicator. SPECIFICATIONS: Fiber Interface: (32) Connectors: Fiber Optic Multimode SC Duplex (16) TX and (16) RX TX Power: - 12.5 dBm RX Sensitivity: -27.5 dBm Optical Budget: 15 dB Max. Link Distance with 62.5/125µm fiber: 5.35 kM at up to 5 Mbps, 25°C 3.75 kM at up to 5 Mbps, -40°C to +85°C Wavelength: 820 nm/850 nm, multimode Fiber Size: 50/125 µm, 62.5/125 µm, 100/140 µm. Fiber Polarity: Logical 1 = Light ON/OFF: Jumper Selectable Copper Interface: (16) Connectors: RJ45, Female Type: RS485/422 (2-wire/4-wire) Terminations: RS485/422 120 Ohm jumper selectable Bit Rate (nom.) RS485/422 0 to 5 Mbps Indicators LEDs: (16) TXD and (16) RXD Network Configurations: RS485/422 Point-to-Point Power: Input Power: 5VDC@2A Operating Environment: -40°C to +85°C Power Supply: Model 9502 is supplied with an external 5VDC, 4A power supply operating from 90-240VAC@50/60Hz. The power supply is UL listed and LPS approved. The unit also comes with a 2-prong US non-polarized NEMA 1-15P plug. The power supply is P/N 522586. Model 9502 Mechanical (Desktop Unit): Model 9502 Cat No. 309502 Size: 19.0" x 3.50" x 8.11" [48.3 x 8.9 x 20.6cm] Weight: 5.7 lbs [2.6 kg]
Datasheet
Description
The Model 9502 is a high speed ruggedized 16-Channel SC Duplex Multimode Fiber to RJ45 RS485/422 media converter. Typical operating speeds are up to 5 Mbps for RS485/422 to fiber conversion. When operating in RS485/422 mode, each converter can be configured for 2-wire half duplex or 4-wire full duplex operation. Each converter can be configured as a DCE or DTE interface. Default: Each converter is configured as a DCE interface with 4-wire full duplex operation. Applications: The converters provide an industrial solution for applications requiring a single point-to-point over short and long distances. Applications include: Casino Networks linking Video Lottery Terminals, PC to PC long distance communications, factory automation, barcode readers, time clocks, scales, data entry terminals, ATM's and serial communications in harsh environments. FEATURES The power input has reverse polarity protection; is is also protected from transients, over current and over voltage. All copper RS485/422 ports are 8-pin RJ45 connectors. ESD and high-power transient protection on copper interfaces. All fiber optic ports are SC Multimode connectors. The ports accept Multimode fiber size is 62.5/125 µm or 50/125 µm, and wavelength 820 nm/850 nm multimode. All fiber ports are standard fiber optic transceivers that receive and drive the fiber optic signal, where the RX is on the left and the TX is on the right. Other features include user selectable fiber polarity, TX (Green) and RX (Yellow) LED Indicators. Each RJ45 Interface Connector has 1(Green) LED for a fiber TX indicator and 1 (Yellow) LED for a fiber RX indicator. SPECIFICATIONS: Fiber Interface: (32) Connectors: Fiber Optic Multimode SC Duplex (16) TX and (16) RX TX Power: - 12.5 dBm RX Sensitivity: -27.5 dBm Optical Budget: 15 dB Max. Link Distance with 62.5/125µm fiber: 5.35 kM at up to 5 Mbps, 25°C 3.75 kM at up to 5 Mbps, -40°C to +85°C Wavelength: 820 nm/850 nm, multimode Fiber Size: 50/125 µm, 62.5/125 µm, 100/140 µm. Fiber Polarity: Logical 1 = Light ON/OFF: Jumper Selectable Copper Interface: (16) Connectors: RJ45, Female Type: RS485/422 (2-wire/4-wire) Terminations: RS485/422 120 Ohm jumper selectable Bit Rate (nom.) RS485/422 0 to 5 Mbps Indicators LEDs: (16) TXD and (16) RXD Network Configurations: RS485/422 Point-to-Point Power: Input Power: 5VDC@2A Operating Environment: -40°C to +85°C Power Supply: Model 9502 is supplied with an external 5VDC, 4A power supply operating from 90-240VAC@50/60Hz. The power supply is UL listed and LPS approved. The unit also comes with a 2-prong US non-polarized NEMA 1-15P plug. The power supply is P/N 522586. Model 9502 Mechanical (Desktop Unit): Model 9502 Cat No. 309502 Size: 19.0" x 3.50" x 8.11" [48.3 x 8.9 x 20.6cm] Weight: 5.7 lbs [2.6 kg]
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Channel SC Duplex Multimode Fiber to RJ45 RS485/422 Media Converter - Model 9502 - Electro Standards Laboratories
Cranston, RI, USA
16-Channel SC Duplex Multimode Fiber to RJ45 RS485/422 Media Converter
Model 9502
16-Channel SC Duplex Multimode Fiber to RJ45 RS485/422 Media Converter Model 9502
The Model 9502 is a high speed ruggedized 16-Channel SC Duplex Multimode Fiber to RJ45 RS485/422 media converter. Typical operating speeds are up to 5 Mbps for RS485/422 to fiber conversion. When operating in RS485/422 mode, each converter can be configured for 2-wire half duplex or 4-wire full duplex operation. Each converter can be configured as a DCE or DTE interface. Default: Each converter is configured as a DCE interface with 4-wire full duplex operation. Applications: The converters provide an industrial solution for applications requiring a single point-to-point over short and long distances. Applications include: Casino Networks linking Video Lottery Terminals, PC to PC long distance communications, factory automation, barcode readers, time clocks, scales, data entry terminals, ATM's and serial communications in harsh environments. FEATURES The power input has reverse polarity protection; is is also protected from transients, over current and over voltage. All copper RS485/422 ports are 8-pin RJ45 connectors. ESD and high-power transient protection on copper interfaces. All fiber optic ports are SC Multimode connectors. The ports accept Multimode fiber size is 62.5/125 µm or 50/125 µm, and wavelength 820 nm/850 nm multimode. All fiber ports are standard fiber optic transceivers that receive and drive the fiber optic signal, where the RX is on the left and the TX is on the right. Other features include user selectable fiber polarity, TX (Green) and RX (Yellow) LED Indicators. Each RJ45 Interface Connector has 1(Green) LED for a fiber TX indicator and 1 (Yellow) LED for a fiber RX indicator. SPECIFICATIONS: Fiber Interface: (32) Connectors: Fiber Optic Multimode SC Duplex (16) TX and (16) RX TX Power: - 12.5 dBm RX Sensitivity: -27.5 dBm Optical Budget: 15 dB Max. Link Distance with 62.5/125µm fiber: 5.35 kM at up to 5 Mbps, 25°C 3.75 kM at up to 5 Mbps, -40°C to +85°C Wavelength: 820 nm/850 nm, multimode Fiber Size: 50/125 µm, 62.5/125 µm, 100/140 µm. Fiber Polarity: Logical 1 = Light ON/OFF: Jumper Selectable Copper Interface: (16) Connectors: RJ45, Female Type: RS485/422 (2-wire/4-wire) Terminations: RS485/422 120 Ohm jumper selectable Bit Rate (nom.) RS485/422 0 to 5 Mbps Indicators LEDs: (16) TXD and (16) RXD Network Configurations: RS485/422 Point-to-Point Power: Input Power: 5VDC@2A Operating Environment: -40°C to +85°C Power Supply: Model 9502 is supplied with an external 5VDC, 4A power supply operating from 90-240VAC@50/60Hz. The power supply is UL listed and LPS approved. The unit also comes with a 2-prong US non-polarized NEMA 1-15P plug. The power supply is P/N 522586. Model 9502 Mechanical (Desktop Unit): Model 9502 Cat No. 309502 Size: 19.0" x 3.50" x 8.11" [48.3 x 8.9 x 20.6cm] Weight: 5.7 lbs [2.6 kg]

The Model 9502 is a high speed ruggedized 16-Channel SC Duplex Multimode Fiber to RJ45 RS485/422 media converter. Typical operating speeds are up to 5 Mbps for RS485/422 to fiber conversion. When operating in RS485/422 mode, each converter can be configured for 2-wire half duplex or 4-wire full duplex operation. Each converter can be configured as a DCE or DTE interface.

Default: Each converter is configured as a DCE interface with 4-wire full duplex operation.

Applications: The converters provide an industrial solution for applications requiring a single point-to-point over short and long distances. Applications include: Casino Networks linking Video Lottery Terminals, PC to PC long distance communications, factory automation, barcode readers, time clocks, scales, data entry terminals, ATM's and serial communications in harsh environments.

FEATURES

  • The power input has reverse polarity protection; is is also protected from transients, over current and over voltage.
  • All copper RS485/422 ports are 8-pin RJ45 connectors.
  • ESD and high-power transient protection on copper interfaces.
  • All fiber optic ports are SC Multimode connectors. The ports accept Multimode fiber size is 62.5/125 µm or 50/125 µm, and wavelength 820 nm/850 nm multimode.
  • All fiber ports are standard fiber optic transceivers that receive and drive the fiber optic signal, where the RX is on the left and the TX is on the right.
  • Other features include user selectable fiber polarity, TX (Green) and RX (Yellow) LED Indicators.
  • Each RJ45 Interface Connector has 1(Green) LED for a fiber TX indicator and 1 (Yellow) LED for a fiber RX indicator.

SPECIFICATIONS:

  • Fiber Interface:
    • (32) Connectors: Fiber Optic Multimode SC Duplex
    • (16) TX and (16) RX
    • TX Power: - 12.5 dBm
    • RX Sensitivity: -27.5 dBm
    • Optical Budget: 15 dB
    • Max. Link Distance with 62.5/125µm fiber:
      • 5.35 kM at up to 5 Mbps, 25°C
      • 3.75 kM at up to 5 Mbps, -40°C to +85°C
    • Wavelength: 820 nm/850 nm, multimode
    • Fiber Size: 50/125 µm, 62.5/125 µm, 100/140 µm.
  • Fiber Polarity:
    • Logical 1 = Light ON/OFF: Jumper Selectable
  • Copper Interface:
    • (16) Connectors: RJ45, Female
    • Type: RS485/422 (2-wire/4-wire)
    • Terminations: RS485/422 120 Ohm jumper selectable
  • Bit Rate (nom.)
    • RS485/422 0 to 5 Mbps
  • Indicators
    • LEDs: (16) TXD and (16) RXD
  • Network Configurations:
    • RS485/422 Point-to-Point
  • Power:
    • Input Power: 5VDC@2A
  • Operating Environment:
    • -40°C to +85°C
  • Power Supply: Model 9502 is supplied with an external 5VDC, 4A power supply operating from 90-240VAC@50/60Hz. The power supply is UL listed and LPS approved. The unit also comes with a 2-prong US non-polarized NEMA 1-15P plug. The power supply is P/N 522586.
  • Model 9502 Mechanical (Desktop Unit):
    • Model 9502 Cat No. 309502
    • Size: 19.0" x 3.50" x 8.11" [48.3 x 8.9 x 20.6cm]
    • Weight: 5.7 lbs [2.6 kg]
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Media Converters
Product Number Model 9502
Product Name 16-Channel SC Duplex Multimode Fiber to RJ45 RS485/422 Media Converter
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To HDMI Female 4K Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Form Factor Module
Network HDMI Female 4K
View Details
Copper to Fiber Ethernet Media Converters - NXF-742E - Volktek Corporation
Specs
Form Factor Module
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network Multimode Fiber
View Details
TTL - Fiber Optic Bit-Driver® - 2856-2R - S.I. Tech, Inc.
Specs
Form Factor Module
Features Rack Mount; Duplex; LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Ethernet Media Converters - 2844552 - RS Components, Ltd.
Specs
Operating Temperature 75 C (167 F)
Connector SFP
View Details