Electro Standards Laboratories DB9 A/B Switch Model 8093

Description
Manually select port from knob located on the front panel. All 9 leads switched simultaneously. DB9 female ports A, B, and Common located on rear panel. High quality switch, utilizes self wiping contacts. Manually operated, no power required. Switch case is a rugged all-aluminum enclosure for EMI protection. Desktop style chassis, 5.25" Wide x 2.0" High x 7.25" Deep. Lifetime guarantee.
Datasheet
Description
Manually select port from knob located on the front panel. All 9 leads switched simultaneously. DB9 female ports A, B, and Common located on rear panel. High quality switch, utilizes self wiping contacts. Manually operated, no power required. Switch case is a rugged all-aluminum enclosure for EMI protection. Desktop style chassis, 5.25" Wide x 2.0" High x 7.25" Deep. Lifetime guarantee.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DB9 A/B Switch - Model 8093 - Electro Standards Laboratories
Cranston, RI, USA
DB9 A/B Switch
Model 8093
DB9 A/B Switch Model 8093
Manually select port from knob located on the front panel. All 9 leads switched simultaneously. DB9 female ports A, B, and Common located on rear panel. High quality switch, utilizes self wiping contacts. Manually operated, no power required. Switch case is a rugged all-aluminum enclosure for EMI protection. Desktop style chassis, 5.25" Wide x 2.0" High x 7.25" Deep. Lifetime guarantee.
  • Manually select port from knob located on the front panel.
  • All 9 leads switched simultaneously.
  • DB9 female ports A, B, and Common located on rear panel.
  • High quality switch, utilizes self wiping contacts.
  • Manually operated, no power required.
  • Switch case is a rugged all-aluminum enclosure for EMI protection.
  • Desktop style chassis, 5.25" Wide x 2.0" High x 7.25" Deep.
  • Lifetime guarantee.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Serial Communications Products
Product Number Model 8093
Product Name DB9 A/B Switch
Device Type 2-Position Switch
Unlock Full Specs
to access all available technical data

Similar Products

Serial Device Servers - 2084-ADAM-4510I-AE-ND - DigiKey
Specs
Device Type Serial Device Server
Serial Protocol RS422
View Details
Fully Isolated RS-232/422 Converter - LDM422-S - Dataforth Corporation
Specs
Device Type Converter
Data Rate 0.0750 to 19.2 kbps
Agency Approvals CE Conformity
View Details
Bus interface - CDPX-F-CO - Festo Corporation
Specs
Network / Bus Fieldbus
Connector Plug 9-pin Sub-D
View Details