Electro Standards Laboratories RS530 DB25 A/B Switch Model 7747

Description
The PathWay® Model 7747 RS530 A/B Switch with Cutoff and Remote Control allows the user the capability of sharing a single DB25 interface device connected to the Common port among two other DB25 devices connected to the A and B DB25 ports. The Model 7747 also allows the user to set the switch to the CUT-OFF position, which stops any and all data throughput via the switch. The switch may be controlled locally by manually operating the front panel pushbutton or remotely from the DB9 Control port located on the rear of the unit using either contact closures or an RS232 command interface. The front panel LED display indicates the switch position and power status. Features: Switch one RS530 interface channel to either A, B, or full CUT-OFF for secure isolation. The DB25 connectors for A/B/COMMON ports are M/M/F. Switches all 25 pins of the DB25 interface. Switch locally via front panel pushbutton. Switch remotely via RS232 serial or contact closure signaling. Remote control port allows off-site monitoring and switch management. Secure Off-Line switch position. CUT-OFF switch position stops any and all data throughput for the unit. Front panel LED's display switch position and power status. If power is lost, the switch will safely move to CUT-OFF position until power is restored. Then it will recover to the programmed default position. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length DB25 data cables for this switch is available.
Datasheet
Description
The PathWay® Model 7747 RS530 A/B Switch with Cutoff and Remote Control allows the user the capability of sharing a single DB25 interface device connected to the Common port among two other DB25 devices connected to the A and B DB25 ports. The Model 7747 also allows the user to set the switch to the CUT-OFF position, which stops any and all data throughput via the switch. The switch may be controlled locally by manually operating the front panel pushbutton or remotely from the DB9 Control port located on the rear of the unit using either contact closures or an RS232 command interface. The front panel LED display indicates the switch position and power status. Features: Switch one RS530 interface channel to either A, B, or full CUT-OFF for secure isolation. The DB25 connectors for A/B/COMMON ports are M/M/F. Switches all 25 pins of the DB25 interface. Switch locally via front panel pushbutton. Switch remotely via RS232 serial or contact closure signaling. Remote control port allows off-site monitoring and switch management. Secure Off-Line switch position. CUT-OFF switch position stops any and all data throughput for the unit. Front panel LED's display switch position and power status. If power is lost, the switch will safely move to CUT-OFF position until power is restored. Then it will recover to the programmed default position. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length DB25 data cables for this switch is available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RS530 DB25 A/B Switch - Model 7747 - Electro Standards Laboratories
Cranston, RI, USA
RS530 DB25 A/B Switch
Model 7747
RS530 DB25 A/B Switch Model 7747
The PathWay® Model 7747 RS530 A/B Switch with Cutoff and Remote Control allows the user the capability of sharing a single DB25 interface device connected to the Common port among two other DB25 devices connected to the A and B DB25 ports. The Model 7747 also allows the user to set the switch to the CUT-OFF position, which stops any and all data throughput via the switch. The switch may be controlled locally by manually operating the front panel pushbutton or remotely from the DB9 Control port located on the rear of the unit using either contact closures or an RS232 command interface. The front panel LED display indicates the switch position and power status. Features: Switch one RS530 interface channel to either A, B, or full CUT-OFF for secure isolation. The DB25 connectors for A/B/COMMON ports are M/M/F. Switches all 25 pins of the DB25 interface. Switch locally via front panel pushbutton. Switch remotely via RS232 serial or contact closure signaling. Remote control port allows off-site monitoring and switch management. Secure Off-Line switch position. CUT-OFF switch position stops any and all data throughput for the unit. Front panel LED's display switch position and power status. If power is lost, the switch will safely move to CUT-OFF position until power is restored. Then it will recover to the programmed default position. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length DB25 data cables for this switch is available.
The PathWay® Model 7747

RS530 A/B Switch with Cutoff and Remote Control allows the user the capability of sharing a single DB25 interface device connected to the Common port among two other DB25 devices connected to the A and B DB25 ports. The Model 7747 also allows the user to set the switch to the CUT-OFF position, which stops any and all data throughput via the switch.

The switch may be controlled locally by manually operating the front panel pushbutton or remotely from the DB9 Control port located on the rear of the unit using either contact closures or an RS232 command interface. The front panel LED display indicates the switch position and power status.

Features:

  • Switch one RS530 interface channel to either A, B, or
    full CUT-OFF for secure isolation.
  • The DB25 connectors for A/B/COMMON ports are M/M/F.
  • Switches all 25 pins of the DB25 interface.
  • Switch locally via front panel pushbutton.
  • Switch remotely via RS232 serial or contact closure signaling.
  • Remote control port allows off-site monitoring and switch management.
  • Secure Off-Line switch position.
  • CUT-OFF switch position stops any and all data throughput for the unit.
  • Front panel LED's display switch position and power status.
  • If power is lost, the switch will safely move to CUT-OFF position until power is restored. Then it will recover to the programmed default position.
  • Attractive anodized black box packaging provides EMI/RFI shielding.
  • Custom length DB25 data cables for this switch is available.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Serial Communications Products
Product Number Model 7747
Product Name RS530 DB25 A/B Switch
Device Type A/B Switch
Unlock Full Specs
to access all available technical data

Similar Products

Serial Device Servers - 2084-BB-ESP901-ND - DigiKey
Specs
Device Type Serial Device Server
Serial Protocol RS232; RS422; RS485; RS232/422/485
Network / Bus Ethernet to Serial
View Details
DIN Rail Dual Port Signal-Powered RS-232 Line Driver - DCP35-P - Dataforth Corporation
Specs
Device Type RS232 Line Driver
Serial Protocol RS232
Form Factor DIN Rail
View Details