Electro Standards Laboratories 7274 Single Channel RS-530 A/B Switch Model 7274

Description
DB25 connectors - A, B, and COMMON ports are all DB25 female connectors. All (25) signal lines of the DB25 RS530 interface connector are switched. Connections through the switch are transparent to data format. Local switch position control via pushbutton on front panel. Remote control via contact closure of specified pins of DB9 Remote port. LED's display switch position and power status. Unit mounts in standard 19" equipment rack, 1U rack space.
Datasheet
Description
DB25 connectors - A, B, and COMMON ports are all DB25 female connectors. All (25) signal lines of the DB25 RS530 interface connector are switched. Connections through the switch are transparent to data format. Local switch position control via pushbutton on front panel. Remote control via contact closure of specified pins of DB9 Remote port. LED's display switch position and power status. Unit mounts in standard 19" equipment rack, 1U rack space.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7274 Single Channel RS-530 A/B Switch - Model 7274 - Electro Standards Laboratories
Cranston, RI, USA
7274 Single Channel RS-530 A/B Switch
Model 7274
7274 Single Channel RS-530 A/B Switch Model 7274
DB25 connectors - A, B, and COMMON ports are all DB25 female connectors. All (25) signal lines of the DB25 RS530 interface connector are switched. Connections through the switch are transparent to data format. Local switch position control via pushbutton on front panel. Remote control via contact closure of specified pins of DB9 Remote port. LED's display switch position and power status. Unit mounts in standard 19" equipment rack, 1U rack space.
  • DB25 connectors - A, B, and COMMON ports are all DB25 female connectors.
  • All (25) signal lines of the DB25 RS530 interface connector are switched.
  • Connections through the switch are transparent to data format.
  • Local switch position control via pushbutton on front panel.
  • Remote control via contact closure of specified pins of DB9 Remote port.
  • LED's display switch position and power status.
  • Unit mounts in standard 19" equipment rack, 1U rack space.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Serial Communications Products
Product Number Model 7274
Product Name 7274 Single Channel RS-530 A/B Switch
Device Type A/B Switch
Serial Protocol RS530
Form Factor Rack Mounted
Unlock Full Specs
to access all available technical data

Similar Products

Serial Converter, RS-232 MODEM DB9 F to MM Fiber ST - BB-9PFLST - Advantech
Specs
Device Type Converter
Serial Protocol RS232
Form Factor Inline
View Details
Fully Isolated RS-232/422 Converter - LDM422-P - Dataforth Corporation
Specs
Device Type Converter
Data Rate 0.0750 to 19.2 kbps
Agency Approvals CE Conformity
View Details
Electrical interface - CPV10-GE-DI01-8 - Festo Corporation
Specs
Network / Bus Fieldbus
Data Rate 9.6 to 96000 kbps
View Details