Electro Standards Laboratories DB9 A/B Automatic Fallback Switch Model 7125

Description
The PathWay® Model 7125 DB9 A/B Automatic Fallback Switch with Contact Control Remote Port, allows the user the capability of sharing a single port interface device connected to the COMMON port among two other devices connected to the A (PRIMARY) and B (SECONDARY) ports with remote access functionality. Remote Control access can be accomplished through the Contact Closure REMOTE Port. When in automatic fallback mode (AUTO), the unit monitors data activity on the PRIMARY port. If activity is lost, the unit switches to the SECONDARY port (B) until data activity is detected on PRIMARY port (A), at which time the unit will automatically return to the "A" position. If no data is present on either the PRIMARY port (A) or on the SECONDARY port (B), the unit will stay in the "B" position and continue to monitor for data. The user can override automatic fallback operation from the front panel or from the Remote Port and force the unit to operate as an A/B switch.
Datasheet
Description
The PathWay® Model 7125 DB9 A/B Automatic Fallback Switch with Contact Control Remote Port, allows the user the capability of sharing a single port interface device connected to the COMMON port among two other devices connected to the A (PRIMARY) and B (SECONDARY) ports with remote access functionality. Remote Control access can be accomplished through the Contact Closure REMOTE Port. When in automatic fallback mode (AUTO), the unit monitors data activity on the PRIMARY port. If activity is lost, the unit switches to the SECONDARY port (B) until data activity is detected on PRIMARY port (A), at which time the unit will automatically return to the "A" position. If no data is present on either the PRIMARY port (A) or on the SECONDARY port (B), the unit will stay in the "B" position and continue to monitor for data. The user can override automatic fallback operation from the front panel or from the Remote Port and force the unit to operate as an A/B switch.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DB9 A/B Automatic Fallback Switch - Model 7125 - Electro Standards Laboratories
Cranston, RI, USA
DB9 A/B Automatic Fallback Switch
Model 7125
DB9 A/B Automatic Fallback Switch Model 7125
The PathWay® Model 7125 DB9 A/B Automatic Fallback Switch with Contact Control Remote Port, allows the user the capability of sharing a single port interface device connected to the COMMON port among two other devices connected to the A (PRIMARY) and B (SECONDARY) ports with remote access functionality. Remote Control access can be accomplished through the Contact Closure REMOTE Port. When in automatic fallback mode (AUTO), the unit monitors data activity on the PRIMARY port. If activity is lost, the unit switches to the SECONDARY port (B) until data activity is detected on PRIMARY port (A), at which time the unit will automatically return to the "A" position. If no data is present on either the PRIMARY port (A) or on the SECONDARY port (B), the unit will stay in the "B" position and continue to monitor for data. The user can override automatic fallback operation from the front panel or from the Remote Port and force the unit to operate as an A/B switch.

The PathWay® Model 7125 DB9 A/B Automatic Fallback Switch with Contact Control Remote Port, allows the user the capability of sharing a single port interface device connected to the COMMON port among two other devices connected to the A (PRIMARY) and B (SECONDARY) ports with remote access functionality. Remote Control access can be accomplished through the Contact Closure REMOTE Port. When in automatic fallback mode (AUTO), the unit monitors data activity on the PRIMARY port. If activity is lost, the unit switches to the SECONDARY port (B) until data activity is detected on PRIMARY port (A), at which time the unit will automatically return to the "A" position. If no data is present on either the PRIMARY port (A) or on the SECONDARY port (B), the unit will stay in the "B" position and continue to monitor for data. The user can override automatic fallback operation from the front panel or from the Remote Port and force the unit to operate as an A/B switch.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Serial Communications Products
Product Number Model 7125
Product Name DB9 A/B Automatic Fallback Switch
Device Type A/B Switch
Unlock Full Specs
to access all available technical data

Similar Products

Non-Isolated RS-232, DB37 to 4-port DB9, PCIe I/F - MOS-1120Y-1402E - Advantech
Specs
Serial Protocol RS232
Network / Bus PCI; PCI Express Mini Card Revision 1.2
Data Rate 0.0500 to 922 kbps
View Details
VIPA SLIO Module, Communication Processor - 040-1CA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Serial Protocol RS422; RS485
Data Rate 0.1500 to 115 kbps
Connector Terminal Module
View Details
Optical Asynchronous Mini Bit-Driver - 2505 - S.I. Tech, Inc.
Specs
Device Type Converter
Form Factor DIN Rail (optional feature); Panel (optional feature)
Agency Approvals FCC; CE Conformity; CSA Mark (US, NRTL/C); UL Listing Mark
View Details
Electrical interface - CPV14-GE-ASI-4E4A-Z-M8-CE - Festo Corporation
Specs
Network / Bus Fieldbus
View Details