Electro Standards Laboratories DB9 A/B/C/D Manual Switch Model 4505

Description
Allows quick connection to any one of four devices from one Common device. High quality sealed switch with self wiping contacts. Transparent to data format. All 9 leads switched. Eliminates the need to plug and unplug cables. Manual operation, no power required. All metal enclosure reduces EMI/RFI interference. Miniature package dimensions: 1.75" H x 4.3" W x 6.5"D Custom length DB9 cables available for your switch installation.
Datasheet
Description
Allows quick connection to any one of four devices from one Common device. High quality sealed switch with self wiping contacts. Transparent to data format. All 9 leads switched. Eliminates the need to plug and unplug cables. Manual operation, no power required. All metal enclosure reduces EMI/RFI interference. Miniature package dimensions: 1.75" H x 4.3" W x 6.5"D Custom length DB9 cables available for your switch installation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DB9 A/B/C/D Manual Switch - Model 4505 - Electro Standards Laboratories
Cranston, RI, USA
DB9 A/B/C/D Manual Switch
Model 4505
DB9 A/B/C/D Manual Switch Model 4505
Allows quick connection to any one of four devices from one Common device. High quality sealed switch with self wiping contacts. Transparent to data format. All 9 leads switched. Eliminates the need to plug and unplug cables. Manual operation, no power required. All metal enclosure reduces EMI/RFI interference. Miniature package dimensions: 1.75" H x 4.3" W x 6.5"D Custom length DB9 cables available for your switch installation.
  • Allows quick connection to any one of four devices
    from one Common device.
  • High quality sealed switch with self wiping contacts.
  • Transparent to data format.
  • All 9 leads switched.
  • Eliminates the need to plug and unplug cables.
  • Manual operation, no power required.
  • All metal enclosure reduces EMI/RFI interference.
  • Miniature package dimensions: 1.75" H x 4.3" W x 6.5"D
  • Custom length DB9 cables available for your switch installation.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Serial Communications Products
Product Number Model 4505
Product Name DB9 A/B/C/D Manual Switch
Device Type Network Switch
Unlock Full Specs
to access all available technical data

Similar Products

ULI-321DC - USB 2.0 to RS-232 Converter, DB9 Male. Isolated - BB-USO9ML2-A - Advantech
Specs
Device Type Converter
Serial Protocol RS232
Form Factor Inline
View Details
Fully Isolated RS-232/485 Converter - LDM485-S - Dataforth Corporation
Specs
Device Type Converter
Data Rate 0.0 to 57.6 kbps
Agency Approvals CE Conformity
View Details
Electrical interface - CPV10-GE-DI02-8 - Festo Corporation
Specs
Network / Bus Fieldbus
Data Rate 9.6 to 96000 kbps
View Details