Electro Standards Laboratories 4-Channel Power Supply Distribution Switch, Independent Cntrl Model 4423

Description
The Model 4423 4-Channel Power Supply Distribution Switch allows the user the capability of providing power to any or all the four outputs from its internal power supply. The Model 4423 is enclosed in a custom all metal black chassis designed to provide EMI/RFI shielding. FEATURES: Each DC supply voltage lin is protected by a fuse. +60VDC, +28VDC, +15VDC, and -15VDC. The voltages are supplied to the rear panel Circular 7-Pin CDC Connector. The unit connects to 115VAC / 60Hz to provide power to its internal supply using a dedicated 20Amp AC Circuit. The rear panel has a lighted ON/OFF 20Amp Circuit Breaker. This is the main switch that controls power to the internal power supply. The front panel MASTER POWER ON//OFF lighted rocker switch controls power to the internal supply. Each channel has an ON/OFF rocker switch that controls each of the power outputs. Each channel has a red LED that lights when the voltage of the selected power supply is enabled. Power Cord: 12AWG, 20A, C19 to 5-20P, Length 7.5'. Cat. No. 530393, included with the unit.
Datasheet
Description
The Model 4423 4-Channel Power Supply Distribution Switch allows the user the capability of providing power to any or all the four outputs from its internal power supply. The Model 4423 is enclosed in a custom all metal black chassis designed to provide EMI/RFI shielding. FEATURES: Each DC supply voltage lin is protected by a fuse. +60VDC, +28VDC, +15VDC, and -15VDC. The voltages are supplied to the rear panel Circular 7-Pin CDC Connector. The unit connects to 115VAC / 60Hz to provide power to its internal supply using a dedicated 20Amp AC Circuit. The rear panel has a lighted ON/OFF 20Amp Circuit Breaker. This is the main switch that controls power to the internal power supply. The front panel MASTER POWER ON//OFF lighted rocker switch controls power to the internal supply. Each channel has an ON/OFF rocker switch that controls each of the power outputs. Each channel has a red LED that lights when the voltage of the selected power supply is enabled. Power Cord: 12AWG, 20A, C19 to 5-20P, Length 7.5'. Cat. No. 530393, included with the unit.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Channel Power Supply Distribution Switch, Independent Cntrl - Model 4423 - Electro Standards Laboratories
Cranston, RI, USA
4-Channel Power Supply Distribution Switch, Independent Cntrl
Model 4423
4-Channel Power Supply Distribution Switch, Independent Cntrl Model 4423
The Model 4423 4-Channel Power Supply Distribution Switch allows the user the capability of providing power to any or all the four outputs from its internal power supply. The Model 4423 is enclosed in a custom all metal black chassis designed to provide EMI/RFI shielding. FEATURES: Each DC supply voltage lin is protected by a fuse. +60VDC, +28VDC, +15VDC, and -15VDC. The voltages are supplied to the rear panel Circular 7-Pin CDC Connector. The unit connects to 115VAC / 60Hz to provide power to its internal supply using a dedicated 20Amp AC Circuit. The rear panel has a lighted ON/OFF 20Amp Circuit Breaker. This is the main switch that controls power to the internal power supply. The front panel MASTER POWER ON//OFF lighted rocker switch controls power to the internal supply. Each channel has an ON/OFF rocker switch that controls each of the power outputs. Each channel has a red LED that lights when the voltage of the selected power supply is enabled. Power Cord: 12AWG, 20A, C19 to 5-20P, Length 7.5'. Cat. No. 530393, included with the unit.

The Model 4423 4-Channel Power Supply Distribution Switch allows the user the capability of providing power to any or all the four outputs from its internal power supply. The Model 4423 is enclosed in a custom all metal black chassis designed to provide EMI/RFI shielding.

FEATURES:

  • Each DC supply voltage lin is protected by a fuse.
  • +60VDC, +28VDC, +15VDC, and -15VDC.
  • The voltages are supplied to the rear panel Circular 7-Pin CDC Connector.
  • The unit connects to 115VAC / 60Hz to provide power to its internal supply using a dedicated 20Amp AC Circuit.
  • The rear panel has a lighted ON/OFF 20Amp Circuit Breaker. This is the main switch that controls power to the internal power supply.
  • The front panel MASTER POWER ON//OFF lighted rocker switch controls power to the internal supply.
  • Each channel has an ON/OFF rocker switch that controls each of the power outputs.
  • Each channel has a red LED that lights when the voltage of the selected power supply is enabled.
  • Power Cord: 12AWG, 20A, C19 to 5-20P, Length 7.5'.
    Cat. No. 530393, included with the unit.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Power Supplies
Product Number Model 4423
Product Name 4-Channel Power Supply Distribution Switch, Independent Cntrl
Type DC Power Supply
Technology Switching Power Supply
Applications Instrumentation
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 500W 2U (1+1)Redundant with PFC - RPS8-500U2-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC / KC
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers