Electro Standards Laboratories CellMite® LVDT AC Excitation Single Channel Digital Signal Conditioner Model 4338

Description
The CellMite® Model 4338 connects directly to a standard AC LVDT (Linear Variable Differential Transformer) transducer and simultaneously generates a serial output for connection to a PC and a +/-10V analog output. The M4338 LVDT can be operated with a computer or simply set up by a computer and then used as a stand-alone intelligent LVDT digital signal conditioner with analog output. The Model 4338 compensates for transducer nonlinearities using its integrated 6-point calibration capability not found in standard signal conditioners. Its multip-drop RS-232 serial port and simple command set allow for connection of multiple units in a serial network configuration. This compact unit is ideally suited for in-situ transducer conditioning and distributed process measurements.
Datasheet
Description
The CellMite® Model 4338 connects directly to a standard AC LVDT (Linear Variable Differential Transformer) transducer and simultaneously generates a serial output for connection to a PC and a +/-10V analog output. The M4338 LVDT can be operated with a computer or simply set up by a computer and then used as a stand-alone intelligent LVDT digital signal conditioner with analog output. The Model 4338 compensates for transducer nonlinearities using its integrated 6-point calibration capability not found in standard signal conditioners. Its multip-drop RS-232 serial port and simple command set allow for connection of multiple units in a serial network configuration. This compact unit is ideally suited for in-situ transducer conditioning and distributed process measurements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CellMite® LVDT AC Excitation Single Channel Digital Signal Conditioner - Model 4338 - Electro Standards Laboratories
Cranston, RI, USA
CellMite® LVDT AC Excitation Single Channel Digital Signal Conditioner
Model 4338
CellMite® LVDT AC Excitation Single Channel Digital Signal Conditioner Model 4338
The CellMite® Model 4338 connects directly to a standard AC LVDT (Linear Variable Differential Transformer) transducer and simultaneously generates a serial output for connection to a PC and a +/-10V analog output. The M4338 LVDT can be operated with a computer or simply set up by a computer and then used as a stand-alone intelligent LVDT digital signal conditioner with analog output. The Model 4338 compensates for transducer nonlinearities using its integrated 6-point calibration capability not found in standard signal conditioners. Its multip-drop RS-232 serial port and simple command set allow for connection of multiple units in a serial network configuration. This compact unit is ideally suited for in-situ transducer conditioning and distributed process measurements.

The CellMite® Model 4338 connects directly to a standard AC LVDT (Linear Variable Differential Transformer) transducer and simultaneously generates a serial output for connection to a PC and a +/-10V analog output. The M4338 LVDT can be operated with a computer or simply set up by a computer and then used as a stand-alone intelligent LVDT digital signal conditioner with analog output.

The Model 4338 compensates for transducer nonlinearities using its integrated 6-point calibration capability not found in standard signal conditioners. Its multip-drop RS-232 serial port and simple command set allow for connection of multiple units in a serial network configuration. This compact unit is ideally suited for in-situ transducer conditioning and distributed process measurements.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Signal Conditioners
Product Number Model 4338
Product Name CellMite® LVDT AC Excitation Single Channel Digital Signal Conditioner
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output; Relay Output
User Interface Computer Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Mini Signal Amplifier SA-011-1500-V10-D1 - SA-011-1500-V10-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
DC Voltage Signal Conditioning Instruments - 703 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
Isolators - Digital Isolators - 1016016-SI8410BD-A-IS - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details