Electro Standards Laboratories CellMite® LVDT AC Excitation Dual-Channel Digital Signal Conditioner Model 4338-200

Description
The CellMite® Model 4338-200 Dual Channel LVDT digital signal conditioner connects directly to two standard AC LVDT (Linear Variable Differential Transformer) transducers and simultaneously generates a serial output for connection to a PC and a +/-10V analog output. The CellMite 4338-200 LVDT can be operated with a computer or simply setup by a computer and then used as a stand-alone intelligent LVDT digital signal conditioner with analog output. The Model 4338-200 has on board storage for up to 3 calibrated LVDT's, each with integrated 6-point calibration that can be used to linearize the LVDT outputs. Its multidrop RS232/RS485 serial port and simple command set allow for connection of multiple units in a serial network configuration. This compact unit is ideally suited for in-situ transducer conditioning and distributed process measurements. Model 4338-200 features include non-volatile memory for parameter and calibration storage, the ability to select between 3 stored LVDT calibrations, and automatic LVDT indentification using TEDS-Tag® technology. Solid state relay switches, multi-point and mV/V calibration, and the ability to locate LVDT core null position are incorporated into the unit. Internal generation of precision sine wave AC excitation voltages, remote sense excitation, and 24-bit internal resolution with 16-bit analog output are also standard.
Datasheet
Description
The CellMite® Model 4338-200 Dual Channel LVDT digital signal conditioner connects directly to two standard AC LVDT (Linear Variable Differential Transformer) transducers and simultaneously generates a serial output for connection to a PC and a +/-10V analog output. The CellMite 4338-200 LVDT can be operated with a computer or simply setup by a computer and then used as a stand-alone intelligent LVDT digital signal conditioner with analog output. The Model 4338-200 has on board storage for up to 3 calibrated LVDT's, each with integrated 6-point calibration that can be used to linearize the LVDT outputs. Its multidrop RS232/RS485 serial port and simple command set allow for connection of multiple units in a serial network configuration. This compact unit is ideally suited for in-situ transducer conditioning and distributed process measurements. Model 4338-200 features include non-volatile memory for parameter and calibration storage, the ability to select between 3 stored LVDT calibrations, and automatic LVDT indentification using TEDS-Tag® technology. Solid state relay switches, multi-point and mV/V calibration, and the ability to locate LVDT core null position are incorporated into the unit. Internal generation of precision sine wave AC excitation voltages, remote sense excitation, and 24-bit internal resolution with 16-bit analog output are also standard.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CellMite® LVDT AC Excitation Dual-Channel Digital Signal Conditioner - Model 4338-200 - Electro Standards Laboratories
Cranston, RI, USA
CellMite® LVDT AC Excitation Dual-Channel Digital Signal Conditioner
Model 4338-200
CellMite® LVDT AC Excitation Dual-Channel Digital Signal Conditioner Model 4338-200
The CellMite® Model 4338-200 Dual Channel LVDT digital signal conditioner connects directly to two standard AC LVDT (Linear Variable Differential Transformer) transducers and simultaneously generates a serial output for connection to a PC and a +/-10V analog output. The CellMite 4338-200 LVDT can be operated with a computer or simply setup by a computer and then used as a stand-alone intelligent LVDT digital signal conditioner with analog output. The Model 4338-200 has on board storage for up to 3 calibrated LVDT's, each with integrated 6-point calibration that can be used to linearize the LVDT outputs. Its multidrop RS232/RS485 serial port and simple command set allow for connection of multiple units in a serial network configuration. This compact unit is ideally suited for in-situ transducer conditioning and distributed process measurements. Model 4338-200 features include non-volatile memory for parameter and calibration storage, the ability to select between 3 stored LVDT calibrations, and automatic LVDT indentification using TEDS-Tag® technology. Solid state relay switches, multi-point and mV/V calibration, and the ability to locate LVDT core null position are incorporated into the unit. Internal generation of precision sine wave AC excitation voltages, remote sense excitation, and 24-bit internal resolution with 16-bit analog output are also standard.

The CellMite® Model 4338-200 Dual Channel LVDT digital signal conditioner connects directly to two standard AC LVDT (Linear Variable Differential Transformer) transducers and simultaneously generates a serial output for connection to a PC and a +/-10V analog output. The CellMite 4338-200 LVDT can be operated with a computer or simply setup by a computer and then used as a stand-alone intelligent LVDT digital signal conditioner with analog output.

The Model 4338-200 has on board storage for up to 3 calibrated LVDT's, each with integrated 6-point calibration that can be used to linearize the LVDT outputs. Its multidrop RS232/RS485 serial port and simple command set allow for connection of multiple units in a serial network configuration. This compact unit is ideally suited for in-situ transducer conditioning and distributed process measurements.

Model 4338-200 features include non-volatile memory for parameter and calibration storage, the ability to select between 3 stored LVDT calibrations, and automatic LVDT indentification using TEDS-Tag® technology. Solid state relay switches, multi-point and mV/V calibration, and the ability to locate LVDT core null position are incorporated into the unit. Internal generation of precision sine wave AC excitation voltages, remote sense excitation, and 24-bit internal resolution with 16-bit analog output are also standard.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Signal Conditioners
Product Number Model 4338-200
Product Name CellMite® LVDT AC Excitation Dual-Channel Digital Signal Conditioner
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output; Relay Output
User Interface Computer Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Mini Signal Amplifier SA-011-1500-V0-D2 - SA-011-1500-V0-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
DC Strain Gage Signal Conditioners - 788 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Specs
Signal Conditioning SigIsol
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details