Electro Standards Laboratories CellMite® Digital Signal Conditioner with Auto Identifying Display Model 4337

Description
The CellMite® Model 4337 with auto identifying display is a digital signal conditioner that connects directly to a standard strain gage transducer and simultaneously generates a serial output for direct connection to a PC, a scalable +/- 10V analog output for interface to data acquisition systems, and a 16-character auto identifying display for direct readout viewing. The Model 4337 has on-board storage for 3 calibrated sensors, each with integrated 6-point calibration and independent user specified display setup parameters. When a TEDS-Tag® capable sensor is connected to the unit, that sensor is immediately identified by the M4337 and its stored calibration data and display configuration are automatically loaded. If that sensor is removed and another TEDS-Tag® sensor is connected, then its calibration data and display data are automatically loaded.
Datasheet
Description
The CellMite® Model 4337 with auto identifying display is a digital signal conditioner that connects directly to a standard strain gage transducer and simultaneously generates a serial output for direct connection to a PC, a scalable +/- 10V analog output for interface to data acquisition systems, and a 16-character auto identifying display for direct readout viewing. The Model 4337 has on-board storage for 3 calibrated sensors, each with integrated 6-point calibration and independent user specified display setup parameters. When a TEDS-Tag® capable sensor is connected to the unit, that sensor is immediately identified by the M4337 and its stored calibration data and display configuration are automatically loaded. If that sensor is removed and another TEDS-Tag® sensor is connected, then its calibration data and display data are automatically loaded.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CellMite® Digital Signal Conditioner with Auto Identifying Display - Model 4337 - Electro Standards Laboratories
Cranston, RI, USA
CellMite® Digital Signal Conditioner with Auto Identifying Display
Model 4337
CellMite® Digital Signal Conditioner with Auto Identifying Display Model 4337
The CellMite® Model 4337 with auto identifying display is a digital signal conditioner that connects directly to a standard strain gage transducer and simultaneously generates a serial output for direct connection to a PC, a scalable +/- 10V analog output for interface to data acquisition systems, and a 16-character auto identifying display for direct readout viewing. The Model 4337 has on-board storage for 3 calibrated sensors, each with integrated 6-point calibration and independent user specified display setup parameters. When a TEDS-Tag® capable sensor is connected to the unit, that sensor is immediately identified by the M4337 and its stored calibration data and display configuration are automatically loaded. If that sensor is removed and another TEDS-Tag® sensor is connected, then its calibration data and display data are automatically loaded.

The CellMite® Model 4337 with auto identifying display is a digital signal conditioner that connects directly to a standard strain gage transducer and simultaneously generates a serial output for direct connection to a PC, a scalable +/- 10V analog output for interface to data acquisition systems, and a 16-character auto identifying display for direct readout viewing.

The Model 4337 has on-board storage for 3 calibrated sensors, each with integrated 6-point calibration and independent user specified display setup parameters. When a TEDS-Tag® capable sensor is connected to the unit, that sensor is immediately identified by the M4337 and its stored calibration data and display configuration are automatically loaded. If that sensor is removed and another TEDS-Tag® sensor is connected, then its calibration data and display data are automatically loaded.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Signal Conditioners
Product Number Model 4337
Product Name CellMite® Digital Signal Conditioner with Auto Identifying Display
Signal Conditioning Bridge Conditioner; Pressure
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output; Relay Output
User Interface Computer Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Mini Signal Amplifier SA-011-1500-V0-D2 - SA-011-1500-V0-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Signal conditioner - SVE4-US-R-HM8-2N-M8 - Festo Corporation
Specs
Outputs Relay Output
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details