Electro Standards Laboratories CellMite® Quad AC/DC Mixed LVDT and Force Digital Signal Conditioner Model 4336

Description
The CellMite® 4336 Quad AC/DC is a 4-channel intelligent digital signal conditioner that connects directly to two AC LVDT transducers and two DC strain gage force transducers and provides direct digital data input into the serial port of a standard PC. Precision AC sine wave excitation voltages to power the LVDT's and precision DC excitation voltages to power the force strain gage bridges are generated by the unit. Internal signal conditioning with filtering is applied to all channels and the digitized data is sent in serial form to a standard PC.
Datasheet
Description
The CellMite® 4336 Quad AC/DC is a 4-channel intelligent digital signal conditioner that connects directly to two AC LVDT transducers and two DC strain gage force transducers and provides direct digital data input into the serial port of a standard PC. Precision AC sine wave excitation voltages to power the LVDT's and precision DC excitation voltages to power the force strain gage bridges are generated by the unit. Internal signal conditioning with filtering is applied to all channels and the digitized data is sent in serial form to a standard PC.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CellMite® Quad AC/DC Mixed LVDT and Force Digital Signal Conditioner - Model 4336 - Electro Standards Laboratories
Cranston, RI, USA
CellMite® Quad AC/DC Mixed LVDT and Force Digital Signal Conditioner
Model 4336
CellMite® Quad AC/DC Mixed LVDT and Force Digital Signal Conditioner Model 4336
The CellMite® 4336 Quad AC/DC is a 4-channel intelligent digital signal conditioner that connects directly to two AC LVDT transducers and two DC strain gage force transducers and provides direct digital data input into the serial port of a standard PC. Precision AC sine wave excitation voltages to power the LVDT's and precision DC excitation voltages to power the force strain gage bridges are generated by the unit. Internal signal conditioning with filtering is applied to all channels and the digitized data is sent in serial form to a standard PC.

The CellMite® 4336 Quad AC/DC is a 4-channel intelligent digital signal conditioner that connects directly to two AC LVDT transducers and two DC strain gage force transducers and provides direct digital data input into the serial port of a standard PC.

Precision AC sine wave excitation voltages to power the LVDT's and precision DC excitation voltages to power the force strain gage bridges are generated by the unit. Internal signal conditioning with filtering is applied to all channels and the digitized data is sent in serial form to a standard PC.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Signal Conditioners
Product Number Model 4336
Product Name CellMite® Quad AC/DC Mixed LVDT and Force Digital Signal Conditioner
Signal Conditioning Bridge Conditioner; Force
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
User Interface Computer Programmable
Unlock Full Specs
to access all available technical data

Similar Products

SCD1 Series Signal Conditioners - SCD1/G09 - Strainsert
Specs
Signal Conditioning Bridge Conditioner
Outputs Analog Voltage Output; Analog Current Output
Filter / Amplifier Filter
View Details
BL510 Isolated Standard Signal Conditioner | Space-saving 6 mm Enclosure | Cost-optimized - BL510 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-403-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
CC-Link Certified Digital Signal Conditioner - SANTEST GYCL-201 - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output; Analog Current Output
User Interface None
View Details