Electro Standards Laboratories CellMite® ProD Data Acquisition & Strain Gage Interface Board Model 4328

Description
The CellMite® ProD Model 4328 is a high performance data acquisition and strain gage interface module from Electro Standards Laboratories that is suitable for embedded applications that require high speed and high accuracy analog and digital data acquisition. The CellMite® ProD features dual 24-bit independent strain gage channels with simultaneous sampling at 15K samples/second that can also be configured as quad 24-bit strain gage channels sampled at 5K samples/second. In addition, the CellMite® ProD features 12 additional 12-bit analog input channels with a throughput of 1M samples/second. Digital data acquisition is also supported with 64-bits of simultaneously sampled digital inputs. The digital inputs can be sampled at 20M samples/second. The CellMite® ProD has four 16-bit high performance analog output channels with user specified scaling and offset, with a range of +/-10 volts. Direct PC or network communication is supported by USB, RS232, RS485 and Ethernet data channels. The communication channels are optically isolated in order to minimize system ground loops. For applications requiring on-board data storage, the CellMite® ProD features 1MWord of onboard memory along with an SD Card slot for additional bulk data storage. The CellMite® ProD also supports dual quadrature encorder or pulsed inputs often used for measuring rotational position or velocity. The CellMite® ProD features a wide input voltage range of 10VDC-36VDC, along with 3kVDC isolation. The CellMite® ProD is designed for ruggedized applications and operates from -40°C to +85°C.
Datasheet
Description
The CellMite® ProD Model 4328 is a high performance data acquisition and strain gage interface module from Electro Standards Laboratories that is suitable for embedded applications that require high speed and high accuracy analog and digital data acquisition. The CellMite® ProD features dual 24-bit independent strain gage channels with simultaneous sampling at 15K samples/second that can also be configured as quad 24-bit strain gage channels sampled at 5K samples/second. In addition, the CellMite® ProD features 12 additional 12-bit analog input channels with a throughput of 1M samples/second. Digital data acquisition is also supported with 64-bits of simultaneously sampled digital inputs. The digital inputs can be sampled at 20M samples/second. The CellMite® ProD has four 16-bit high performance analog output channels with user specified scaling and offset, with a range of +/-10 volts. Direct PC or network communication is supported by USB, RS232, RS485 and Ethernet data channels. The communication channels are optically isolated in order to minimize system ground loops. For applications requiring on-board data storage, the CellMite® ProD features 1MWord of onboard memory along with an SD Card slot for additional bulk data storage. The CellMite® ProD also supports dual quadrature encorder or pulsed inputs often used for measuring rotational position or velocity. The CellMite® ProD features a wide input voltage range of 10VDC-36VDC, along with 3kVDC isolation. The CellMite® ProD is designed for ruggedized applications and operates from -40°C to +85°C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CellMite® ProD Data Acquisition & Strain Gage Interface Board - Model 4328 - Electro Standards Laboratories
Cranston, RI, USA
CellMite® ProD Data Acquisition & Strain Gage Interface Board
Model 4328
CellMite® ProD Data Acquisition & Strain Gage Interface Board Model 4328
The CellMite® ProD Model 4328 is a high performance data acquisition and strain gage interface module from Electro Standards Laboratories that is suitable for embedded applications that require high speed and high accuracy analog and digital data acquisition. The CellMite® ProD features dual 24-bit independent strain gage channels with simultaneous sampling at 15K samples/second that can also be configured as quad 24-bit strain gage channels sampled at 5K samples/second. In addition, the CellMite® ProD features 12 additional 12-bit analog input channels with a throughput of 1M samples/second. Digital data acquisition is also supported with 64-bits of simultaneously sampled digital inputs. The digital inputs can be sampled at 20M samples/second. The CellMite® ProD has four 16-bit high performance analog output channels with user specified scaling and offset, with a range of +/-10 volts. Direct PC or network communication is supported by USB, RS232, RS485 and Ethernet data channels. The communication channels are optically isolated in order to minimize system ground loops. For applications requiring on-board data storage, the CellMite® ProD features 1MWord of onboard memory along with an SD Card slot for additional bulk data storage. The CellMite® ProD also supports dual quadrature encorder or pulsed inputs often used for measuring rotational position or velocity. The CellMite® ProD features a wide input voltage range of 10VDC-36VDC, along with 3kVDC isolation. The CellMite® ProD is designed for ruggedized applications and operates from -40°C to +85°C.

The CellMite® ProD Model 4328 is a high performance data acquisition and strain gage interface module from Electro Standards Laboratories that is suitable for embedded applications that require high speed and high accuracy analog and digital data acquisition.

The CellMite® ProD features dual 24-bit independent strain gage channels with simultaneous sampling at 15K samples/second that can also be configured as quad 24-bit strain gage channels sampled at 5K samples/second. In addition, the CellMite® ProD features 12 additional 12-bit analog input channels with a throughput of 1M samples/second. Digital data acquisition is also supported with 64-bits of simultaneously sampled digital inputs. The digital inputs can be sampled at 20M samples/second.

The CellMite® ProD has four 16-bit high performance analog output channels with user specified scaling and offset, with a range of +/-10 volts. Direct PC or network communication is supported by USB, RS232, RS485 and Ethernet data channels. The communication channels are optically isolated in order to minimize system ground loops. For applications requiring on-board data storage, the CellMite® ProD features 1MWord of onboard memory along with an SD Card slot for additional bulk data storage.

The CellMite® ProD also supports dual quadrature encorder or pulsed inputs often used for measuring rotational position or velocity. The CellMite® ProD features a wide input voltage range of 10VDC-36VDC, along with 3kVDC isolation. The CellMite® ProD is designed for ruggedized applications and operates from -40°C to +85°C.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Data Acquisition
Product Number Model 4328
Product Name CellMite® ProD Data Acquisition & Strain Gage Interface Board
Data Acquisition Input/Output Module
Form Factor PC Board
Excitation Voltage
Outputs Analog Voltage Output
User Interface None
Unlock Full Specs
to access all available technical data

Similar Products

Actuator Hub - AHC 072 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details