Electro Standards Laboratories VersaLink to SC Multimode Duplex Fiber Converter Model 4179

Description
SPECIFICATIONS: PLASTIC FIBER: (POF) Fiber Cable Type: 1 mm plastic optical filament. Fiber Wavelength: 660 nm (red). GLASS FIBER: SC Multimode Fiber SC Fiber Cable: 50/125µ / 62.5/125 multimode SC Fiber Wavelength: 820nm/850nm, Multimode SC Fiber Transmission Distance: 4.5 Km (2.8 miles) nominal. External Power Supply (included with Model 4179): 100-240 VAC @ 50/60 Hz UL Listed, RoHS, LPS. (Cat No 529954) Dimensions: 2.25" x 1.03" x 4.7" (58mm x 27mm x 120mm). Weight: 0.3 Lb. (137 grams). FEATURES Converts VersaLink plastic core cable interface to SC D Multimode duplex (glass) Fiber Optic Interface. Provides full galvanic isolation (no metallic connection) between connected devices. Full duplex connection between terminals network and data processing / communication equipment. Data transfer rate up to 1Mbps. Plastic Fiber connection via two standard VersaLink female connectors. SC Duplex fiber connections via two standard SC female connectors. LED Status light displays data transfer activity. Provided with external wall mount power supply, UL Listed, RoHS, LPS. The Fiber Model 4179 is a very high speed ruggedized, protocol independent, SC Multimode Duplex Glass Fiber to Plastic Optical Fiber (POF) interface converter from Electro Standards Laboratories. Typical operating speeds are up to 1 Mbps. Designed to operate from -40°C to +85°C, it is a member of the Electro Standards Laboratories' rugged community fiber-to-copper and fiber to fiber media converter family. The unit features protection circuitry on power interface. The unit's power input is protected from transients as well as over current and voltage protection. Other features include user selectable polarity, RX adn TX indicator LEDs. All data switches, media converters, data communication products, fiber optic converters and data acquisition products are subject to a one year warranty against manufacturing defects. The limit of ESL liability is limited to the cost of the ESL product provided.
Datasheet
Description
SPECIFICATIONS: PLASTIC FIBER: (POF) Fiber Cable Type: 1 mm plastic optical filament. Fiber Wavelength: 660 nm (red). GLASS FIBER: SC Multimode Fiber SC Fiber Cable: 50/125µ / 62.5/125 multimode SC Fiber Wavelength: 820nm/850nm, Multimode SC Fiber Transmission Distance: 4.5 Km (2.8 miles) nominal. External Power Supply (included with Model 4179): 100-240 VAC @ 50/60 Hz UL Listed, RoHS, LPS. (Cat No 529954) Dimensions: 2.25" x 1.03" x 4.7" (58mm x 27mm x 120mm). Weight: 0.3 Lb. (137 grams). FEATURES Converts VersaLink plastic core cable interface to SC D Multimode duplex (glass) Fiber Optic Interface. Provides full galvanic isolation (no metallic connection) between connected devices. Full duplex connection between terminals network and data processing / communication equipment. Data transfer rate up to 1Mbps. Plastic Fiber connection via two standard VersaLink female connectors. SC Duplex fiber connections via two standard SC female connectors. LED Status light displays data transfer activity. Provided with external wall mount power supply, UL Listed, RoHS, LPS. The Fiber Model 4179 is a very high speed ruggedized, protocol independent, SC Multimode Duplex Glass Fiber to Plastic Optical Fiber (POF) interface converter from Electro Standards Laboratories. Typical operating speeds are up to 1 Mbps. Designed to operate from -40°C to +85°C, it is a member of the Electro Standards Laboratories' rugged community fiber-to-copper and fiber to fiber media converter family. The unit features protection circuitry on power interface. The unit's power input is protected from transients as well as over current and voltage protection. Other features include user selectable polarity, RX adn TX indicator LEDs. All data switches, media converters, data communication products, fiber optic converters and data acquisition products are subject to a one year warranty against manufacturing defects. The limit of ESL liability is limited to the cost of the ESL product provided.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VersaLink to SC Multimode Duplex Fiber Converter - Model 4179 - Electro Standards Laboratories
Cranston, RI, USA
VersaLink to SC Multimode Duplex Fiber Converter
Model 4179
VersaLink to SC Multimode Duplex Fiber Converter Model 4179
SPECIFICATIONS: PLASTIC FIBER: (POF) Fiber Cable Type: 1 mm plastic optical filament. Fiber Wavelength: 660 nm (red). GLASS FIBER: SC Multimode Fiber SC Fiber Cable: 50/125µ / 62.5/125 multimode SC Fiber Wavelength: 820nm/850nm, Multimode SC Fiber Transmission Distance: 4.5 Km (2.8 miles) nominal. External Power Supply (included with Model 4179): 100-240 VAC @ 50/60 Hz UL Listed, RoHS, LPS. (Cat No 529954) Dimensions: 2.25" x 1.03" x 4.7" (58mm x 27mm x 120mm). Weight: 0.3 Lb. (137 grams). FEATURES Converts VersaLink plastic core cable interface to SC D Multimode duplex (glass) Fiber Optic Interface. Provides full galvanic isolation (no metallic connection) between connected devices. Full duplex connection between terminals network and data processing / communication equipment. Data transfer rate up to 1Mbps. Plastic Fiber connection via two standard VersaLink female connectors. SC Duplex fiber connections via two standard SC female connectors. LED Status light displays data transfer activity. Provided with external wall mount power supply, UL Listed, RoHS, LPS. The Fiber Model 4179 is a very high speed ruggedized, protocol independent, SC Multimode Duplex Glass Fiber to Plastic Optical Fiber (POF) interface converter from Electro Standards Laboratories. Typical operating speeds are up to 1 Mbps. Designed to operate from -40°C to +85°C, it is a member of the Electro Standards Laboratories' rugged community fiber-to-copper and fiber to fiber media converter family. The unit features protection circuitry on power interface. The unit's power input is protected from transients as well as over current and voltage protection. Other features include user selectable polarity, RX adn TX indicator LEDs. All data switches, media converters, data communication products, fiber optic converters and data acquisition products are subject to a one year warranty against manufacturing defects. The limit of ESL liability is limited to the cost of the ESL product provided.

SPECIFICATIONS:

  • PLASTIC FIBER: (POF)
    • Fiber Cable Type: 1 mm plastic optical filament.
    • Fiber Wavelength: 660 nm (red).
  • GLASS FIBER: SC Multimode Fiber
    • SC Fiber Cable: 50/125µ / 62.5/125 multimode
    • SC Fiber Wavelength: 820nm/850nm, Multimode
    • SC Fiber Transmission Distance: 4.5 Km (2.8 miles) nominal.
  • External Power Supply (included with Model 4179):
    100-240 VAC @ 50/60 Hz UL Listed, RoHS, LPS. (Cat No 529954)
  • Dimensions: 2.25" x 1.03" x 4.7" (58mm x 27mm x 120mm).
  • Weight: 0.3 Lb. (137 grams).

FEATURES

  • Converts VersaLink plastic core cable interface to SC D Multimode duplex (glass) Fiber Optic Interface.
  • Provides full galvanic isolation (no metallic connection) between connected devices.
  • Full duplex connection between terminals network and data processing / communication equipment.
  • Data transfer rate up to 1Mbps.
  • Plastic Fiber connection via two standard VersaLink female connectors.
  • SC Duplex fiber connections via two standard SC female connectors.
  • LED Status light displays data transfer activity.
  • Provided with external wall mount power supply, UL Listed, RoHS, LPS.

The Fiber Model 4179 is a very high speed ruggedized, protocol independent, SC Multimode Duplex Glass Fiber to Plastic Optical Fiber (POF) interface converter from Electro Standards Laboratories. Typical operating speeds are up to 1 Mbps. Designed to operate from -40°C to +85°C, it is a member of the Electro Standards Laboratories' rugged community fiber-to-copper and fiber to fiber media converter family.

The unit features protection circuitry on power interface. The unit's power input is protected from transients as well as over current and voltage protection. Other features include user selectable polarity, RX adn TX indicator LEDs.

All data switches, media converters, data communication products, fiber optic converters and data acquisition products are subject to a one year warranty against manufacturing defects. The limit of ESL liability is limited to the cost of the ESL product provided.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Media Converters
Product Number Model 4179
Product Name VersaLink to SC Multimode Duplex Fiber Converter
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display port to HDMI +VGA converter -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Form Factor Module
Network HDMI +VGA
View Details
Industrial PoE+ Media Converters - IMC-561P - Volktek Corporation
Specs
Form Factor Module
Operating Temperature -10 to 60 C (14 to 140 F)
Network PoE+
View Details
USB-Fiber Optic Media Converter - 2183 - S.I. Tech, Inc.
Specs
Form Factor Module
Operating Temperature 0.0 to 70 C (32 to 158 F)
Compliances FCC Class A, Part 15
View Details
Ethernet Media Converters - 149188 - RS Components, Ltd.
Specs
Operating Temperature 85 C (185 F)
Connector RJ-45; SFP, RJ45
View Details