Electro Standards Laboratories High Speed USB to RS485/422/232 Interface Converter, Board Model 4177

Description
The Model 4177 is a high speed ruggedized USB to RS485/422/232 interface converter board from Electro Standards Laboratories. With its integrated rate buffering, the Model 4177 converts USB 2.0 compliant data from a standard PC to a serial asynchronous data interface over RS232 or RS485/422 networks. The baud rate is user selectable with operating speeds up to 1.5 Mbps for RS232 and up to 3 Mbps for RS485/422. When operating in RS485 (RS422 compatible) mode, the converter can be configured for 2-wire half duplex or 4-wire full duplex operation. This converter provides an industrial solution for applications requiring a single point-to-point or a multi-point communications link over short and long distances. Typical applications include USB PC to PC long distance communications, factory automation, multi-drop data collection devices, barcode readers, time clocks, scales, data entry terminals. ATMs and serial communications in harsh environments.
Datasheet
Description
The Model 4177 is a high speed ruggedized USB to RS485/422/232 interface converter board from Electro Standards Laboratories. With its integrated rate buffering, the Model 4177 converts USB 2.0 compliant data from a standard PC to a serial asynchronous data interface over RS232 or RS485/422 networks. The baud rate is user selectable with operating speeds up to 1.5 Mbps for RS232 and up to 3 Mbps for RS485/422. When operating in RS485 (RS422 compatible) mode, the converter can be configured for 2-wire half duplex or 4-wire full duplex operation. This converter provides an industrial solution for applications requiring a single point-to-point or a multi-point communications link over short and long distances. Typical applications include USB PC to PC long distance communications, factory automation, multi-drop data collection devices, barcode readers, time clocks, scales, data entry terminals. ATMs and serial communications in harsh environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed USB to RS485/422/232 Interface Converter, Board - Model 4177 - Electro Standards Laboratories
Cranston, RI, USA
High Speed USB to RS485/422/232 Interface Converter, Board
Model 4177
High Speed USB to RS485/422/232 Interface Converter, Board Model 4177
The Model 4177 is a high speed ruggedized USB to RS485/422/232 interface converter board from Electro Standards Laboratories. With its integrated rate buffering, the Model 4177 converts USB 2.0 compliant data from a standard PC to a serial asynchronous data interface over RS232 or RS485/422 networks. The baud rate is user selectable with operating speeds up to 1.5 Mbps for RS232 and up to 3 Mbps for RS485/422. When operating in RS485 (RS422 compatible) mode, the converter can be configured for 2-wire half duplex or 4-wire full duplex operation. This converter provides an industrial solution for applications requiring a single point-to-point or a multi-point communications link over short and long distances. Typical applications include USB PC to PC long distance communications, factory automation, multi-drop data collection devices, barcode readers, time clocks, scales, data entry terminals. ATMs and serial communications in harsh environments.

The Model 4177 is a high speed ruggedized USB to RS485/422/232 interface converter board from Electro Standards Laboratories. With its integrated rate buffering, the Model 4177 converts USB 2.0 compliant data from a standard PC to a serial asynchronous data interface over RS232 or RS485/422 networks. The baud rate is user selectable with operating speeds up to 1.5 Mbps for RS232 and up to 3 Mbps for RS485/422.
When operating in RS485 (RS422 compatible) mode, the converter can be configured for 2-wire half duplex or 4-wire full duplex operation. This converter provides an industrial solution for applications requiring a single point-to-point or a multi-point communications link over short and long distances. Typical applications include USB PC to PC long distance communications, factory automation, multi-drop data collection devices, barcode readers, time clocks, scales, data entry terminals. ATMs and serial communications in harsh environments.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Media Converters
Product Number Model 4177
Product Name High Speed USB to RS485/422/232 Interface Converter, Board
Form Factor Board
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display Port To HDMI 4 K Converter -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Form Factor Module
Network HDMI 4 K
View Details
Industrial PoE+ Media Converters - IMC-561P - Volktek Corporation
Specs
Form Factor Module
Operating Temperature -10 to 60 C (14 to 140 F)
Network PoE+
View Details
Opt. Asynch/Synch Mini Bit Driver® - 3503 - S.I. Tech, Inc.
Specs
Form Factor Module
Features Duplex
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Media Converters - 1385573 - RS Components, Ltd.
Specs
Operating Temperature 60 C (140 F)
Connector RJ-45; Rj45, sc
View Details