Electro Standards Laboratories High Speed USB to RS485/422/232 Interface Converter, Desktop Model 4176

Description
The Model 4176 is a high speed ruggedized USB to RS485/422/232 interface converter board from Electro Standards Laboratories. With its integrated rate buffering, the Model 4176 converts USB 2.0 compliant data from a standard PC to a serial asynchronous data interface over RS232 or RS485/422 networks. The baud rate is user selectable with operating speeds up to 1.5 Mbps for RS232 and up to 3 Mbps for RS485/422. When operating in RS485 (RS422 compatible) mode, the converter can be configured for 2-wire half duplex or 4-wire full duplex operation. This converter provides an industrial solution for applications requiring a single point-to-point or a multi-point communications link over short and long distances. Typical applications include USB PC to PC long distance communications, factory automation, multi-drop data collection devices, barcode readers, time clocks, scales, data entry terminals. ATMs and serial communications in harsh environments.
Datasheet
Description
The Model 4176 is a high speed ruggedized USB to RS485/422/232 interface converter board from Electro Standards Laboratories. With its integrated rate buffering, the Model 4176 converts USB 2.0 compliant data from a standard PC to a serial asynchronous data interface over RS232 or RS485/422 networks. The baud rate is user selectable with operating speeds up to 1.5 Mbps for RS232 and up to 3 Mbps for RS485/422. When operating in RS485 (RS422 compatible) mode, the converter can be configured for 2-wire half duplex or 4-wire full duplex operation. This converter provides an industrial solution for applications requiring a single point-to-point or a multi-point communications link over short and long distances. Typical applications include USB PC to PC long distance communications, factory automation, multi-drop data collection devices, barcode readers, time clocks, scales, data entry terminals. ATMs and serial communications in harsh environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed USB to RS485/422/232 Interface Converter, Desktop - Model 4176 - Electro Standards Laboratories
Cranston, RI, USA
High Speed USB to RS485/422/232 Interface Converter, Desktop
Model 4176
High Speed USB to RS485/422/232 Interface Converter, Desktop Model 4176
The Model 4176 is a high speed ruggedized USB to RS485/422/232 interface converter board from Electro Standards Laboratories. With its integrated rate buffering, the Model 4176 converts USB 2.0 compliant data from a standard PC to a serial asynchronous data interface over RS232 or RS485/422 networks. The baud rate is user selectable with operating speeds up to 1.5 Mbps for RS232 and up to 3 Mbps for RS485/422. When operating in RS485 (RS422 compatible) mode, the converter can be configured for 2-wire half duplex or 4-wire full duplex operation. This converter provides an industrial solution for applications requiring a single point-to-point or a multi-point communications link over short and long distances. Typical applications include USB PC to PC long distance communications, factory automation, multi-drop data collection devices, barcode readers, time clocks, scales, data entry terminals. ATMs and serial communications in harsh environments.

The Model 4176 is a high speed ruggedized USB to RS485/422/232 interface converter board from Electro Standards Laboratories. With its integrated rate buffering, the Model 4176 converts USB 2.0 compliant data from a standard PC to a serial asynchronous data interface over RS232 or RS485/422 networks. The baud rate is user selectable with operating speeds up to 1.5 Mbps for RS232 and up to 3 Mbps for RS485/422.
When operating in RS485 (RS422 compatible) mode, the converter can be configured for 2-wire half duplex or 4-wire full duplex operation. This converter provides an industrial solution for applications requiring a single point-to-point or a multi-point communications link over short and long distances. Typical applications include USB PC to PC long distance communications, factory automation, multi-drop data collection devices, barcode readers, time clocks, scales, data entry terminals. ATMs and serial communications in harsh environments.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Media Converters
Product Number Model 4176
Product Name High Speed USB to RS485/422/232 Interface Converter, Desktop
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Hardened SFP+ER/10G-ED, SM1550/LC 40Km - SFP-XSM5-LCI-40K - Advantech
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Connector Duplex LC
View Details
Media Converter - HD Z-LINK™ - LEMO USA, Inc.
Specs
Form Factor Module
Connector LEMO 3K.93C connectors
View Details
Signal Powered Fiber Optic Converter - LDM80-S-025 - Dataforth Corporation
Specs
Form Factor Module
Network RS-232/422/485
Connector ST
View Details
Ethernet Media Converters - 149187 - RS Components, Ltd.
Specs
Operating Temperature 85 C (185 F)
Connector RJ-45; D-Subminiature Connector; RJ45, RS422, RS485
View Details